ESA C190 Network Security/Firewall Appliance

Today, spam and malware are part of a complex email security picture that includes inbound threats and outbound risks. The all-in-one Cisco Email Security Appliance offers simple, fast deployment, with few maintenance requirements, low latency, and low operating costs. Our set-and-forget technology frees your staff after the automated policy settings go live. The solution then automatically forwards security updates to Cisco’s cloud-based threat intelligence solution. Threat intelligence data is refreshed in the email appliance every three to five minutes, providing you with an up-to-date threat defense response hours or days before other vendors. Flexible deployment options and smooth integration with your existing infrastructure make this appliance an excellent fit for your business needs.

Virtual Appliance

The Cisco Email Security Virtual Appliance significantly lowers the cost of deploying email security, especially in highly distributed networks. This appliance lets your network manager create instances where and when they are needed, using your existing network infrastructure. A software version of the physical appliance, it runs on top of a VMware ESXi hypervisor and Cisco Unified Computing System™ (Cisco UCS®) servers. You receive an unlimited license for the virtual appliance with the purchase of any Cisco Email Security software bundle.

With the virtual appliance, you can respond instantly to increasing traffic growth with simplified capacity planning. You don’t need to buy and ship appliances, so you can support new business opportunities without adding complexity to a data center or having to hire additional staff.

Main Capabilities

You can defend your mission-critical email systems with physical, virtual, cloud, and hybrid solutions. Table 1 summarizes the major capabilities of our email security solutions.

Manufacturer Part Number
ESA-C190-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Rack units (RU): 1RU

Dimensions (H x W x D): 1.7 in. x 19 in. x 31 in. (4.3 x 48.3 x 78.7 cm.)

DC power option: No

Remote power cycling: No

Redundant power supply: Yes, Accessory Option

Hot-swappable hard disk: Yes

Ethernet interfaces: 2 port 1G Base-T copper network interface (NICs), RJ - 45

Speed (Mbps): 10/100/1000, autonegotiate

Fiber option: No