Galaxy Tab A 7.0"

Chic and modern all around

Elegant and smooth curves all around deliver modern sophistication, while a special rhythmical pattern on the back completes the Galaxy Tab A (7.0, 2016) with a soft, comfortable, and secure grip.

Featherweight and stylish mobility

The remarkably slim profile of the Galaxy Tab A (7.0, 2016), along with its extended battery life, is so light and compact that you can take it anywhere with ease and in style.

Cherish every moment with precision

Capture true-to-life pictures of every special moment with the Galaxy Tab A (7.0, 2016)’s fast and sophisticated camera. You can take clear panoramic images, vertically and horizontally, or even create an animated GIF using burst.

More time and space for work and play

The Galaxy Tab A (7.0, 2016) requires fewer charges throughout the day and provides ample storage room. Now you can enjoy your content longer and optimize your work and entertainment experience.

A digital playground for the kids

Kids Mode 4.0 is optimized to keep your kids entertained with wider drawing areas and enhanced sound effects. It also gives you a breather, letting you lock apps and set usage times.

Easy access to seamless streaming

Take your favourite radio stations with you on the go. Hybrid Radio combines FM and online broadcasts, lets you create your own favourites, and even records radio segments to share with friends.

Manufacturer Part Number
SM-T280NZWAXAC
EAN/UPC
0887276149592,887276149592,0400301523282,400301523282,0400304827615,400304827615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

OS

  • OS

    Android 5.1

Processor

  • CPU Speed

    1.3GHz

  • CPU Type

    Quad-Core

SHOW MORE SPECS

Display

  • Size (Main Display)

    7.0" (177.7mm)

  • Resolution (Main Display)

    1280 x 800 (WXGA)

  • Technology (Main Display)

    TFT

  • Color Depth (Main Display)

    16M

  • S Pen Support

    No

Camera

  • Video Recording Resolution

    HD (1280 x 720)@30fps

  • Main Camera - Resolution

    CMOS 5.0 MP

  • Front Camera - Resolution

    CMOS 2.0 MP

  • Main Camera - Flash

    No

  • Main Camera - Auto Focus

    Yes

Memory

  • RAM Size (GB)

    1.5 GB

  • ROM Size (GB)

    8 GB

  • Available Memory (GB)

    4.3 GB

  • External Memory Support

    MicroSD (Up to 200GB)

Network/Bearer

  • Infra

    Wi-Fi only

Connectivity

  • ANT+

    No

  • USB Version

    USB 2.0

  • Location Technology

    GPS, Glonass

  • Earjack

    3.5mm Stereo

  • MHL

    No

  • Wi-Fi

    802.11 b/g/n 2.4GHz

  • Wi-Fi Direct

    Yes

  • Bluetooth Version

    Bluetooth v4.0

  • NFC

    No

  • Bluetooth Profiles

    A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

  • PC Sync.

    Smart Switch (PC version)

General Information

  • Color

    WHITE

  • Form Factor

    Tablet

Sensors

  • Sensors

    Accelerometer

Physical specification

  • Dimension (HxWxD, mm)

    186.9 x 108.8 x 8.7

  • Weight (g)

    283

Battery

  • Internet Usage Time(Wi-Fi) (Hours)

    Up to 11

  • Video Playback Time (Hours)

    Up to 9

  • Standard Battery Capacity (mAh)

    4000

  • Removable

    No

  • Audio Playback Time (Hours)

    Up to 100

Audio and Video

  • Video Playing Format

    MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

  • Video Playing Resolution

    FHD (1920 x 1080) @30fps

  • Audio Playing Format

    MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

Services and Applications

  • S-Voice

    No

  • Mobile TV

    No