Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® 6th Gen Core™ i7 (6700)
- Intel® 6th Gen Core™ i5 (6600, 6500)
- Intel® 6th gen Core™ i3 (6100)
Operating System
- Windows 10 Pro 64bit English, French, Spanish
- Windows 8.1 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
- Windows Embedded OS for OEM Solutions
- Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
Memory1
- Up to 16GB2 DDR4 at 2133Mhz - 2 DIMMS
Chipset
Graphics Card
- Intel Integrated Graphics
- AMD R7 A370 2GB
Hard Drive
- Up to 1000GB2 SATA hard drive
- Up to 512GB2 Solid State hard drive
Connectivity
- Integrated Intel® I219-LM Ethernet LAN 10/100/1000
Supports optional wireless M.2 802.11ac + Bluetooth 4.1
Ports
- External USB 3.0 – 6 (2 side, 4 rear)
USB 2.0 – 2 (rear)
HDMI 1.4 In/Out – 1
DisplayPort 1.2 – 1
RJ-45 – 1
Universal Headset (side) – 1
Line-out – 1 (rear)
Power
- Power Supply
Internal Power Supply Unit; 80 PLUS
155W EPA Bronze & 200W EPA Platinum
ENERGY STAR Compliant
Warranty
- Limited Hardware Warranty3Standard 3-year On Site Service after Remote Diagnosis4(3-3-3)
Optional 3 year Dell ProSupport offers premium support from expert technicians and 24x7 availability5.
Chassis
- Bays
2 internal 2.5”
Keyboard
Dell Wired Keyboard with Multimedia functionality
Dimensions
- Full HD Non-Touch
Height: 15.4" (39.29 mm) x Width: 22.6" (57.52 mm) x Depth: 2.49" (6.34 mm)
Weight: 15.9 lbs (7.21 Kg)
Ultra HD Touch
Height: 15.4" (39.29 mm) x Width: 22.6" (57.52 mm) x Depth: 2.46" (6.26 mm)
Weight: 17.9 lbs (8.15 Kg)