C1000 Opaque Coolant Yellow

The latest C1000 Opaque Coolant launched by Thermaltake is used as anti-corrosion protection fluid and heat-transfer medium for PC water-cooling. Made in Germany, the C1000 Opaque coolant is virtually odorless, non-flammable, and high performance liquid, offering superb protection for copper, nickel, brass, and aluminum. Choose from seven vivid colors: red, green, blue, orange, yellow, white, and purple to brighten up any build with Thermaltake.

“Tt LCS Certified” is the hallmark that ensures first-class performance from the best features and fitment. A certification exclusive to Thermaltake, it sets the benchmark for all true LCS chassis and is applied only to products that meet our stringent design standards for delivering what hardcore enthusiasts demand. The Tt LCS certification is a way for Thermaltake to designate to all power users the chassis which have been tested for best compatibility with extreme liquid cooling configurations.

German-Made Anti-Corrosive Solution Being non-flammable, the C1000 Opaque Coolant is a ready-to-use cooling solution with at least 3 years shelf life in airtight containers, providing great performance while preventing the entire cooling system – copper, brass, nickel, and aluminum – from corrosion.

Biodegradable Material

The C1000 Opaque Coolant is classified in water hazard class 1 (low-rate endangering) according to German water hazard regulations. The product is readily biodegradable.

Vivid Application

Thermaltake C1000 Opaque Coolant is designed specifically for PC liquid cooling systems. Featuring anti-freezing, anti-rusting, and water scale prevention, the C1000 non-transparent coolant delivers great thermal efficiency and further reduce the temperature of the system.

Manufacturer Part Number
CL-W114-OS00YE-A
EAN/UPC
4717964403438,0841163063248,841163063248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CL-W114-OS00YE-A
Capacity: 1000 ml
Color: Yellow
Hazardous component:
Ethanediol Value < 20%
CAS 170-21-1
EG 203-473-3
Index 603-027-00-1
Certificate Xn
R-Phrase 22
S-Phrase 2, 24/25,46