SFT-02316 Artificial Tree Storage Bag, Red

Honey-Can-Do SFT-02316 Artificial Tree Storage Bag, Red.  This extra-large artificial tree bag measures an incredible 55 in L x 30 in W to accommodate artificial trees up to 10 feet. The moisture resistant, durable fabric protects artificial trees and garland from moisture, dust, and pests.  Reinforced carrying handles and a zipper closure make for quick and easy storage at the end of the season.

Manufacturer Part Number
SFT-02316
EAN/UPC
0847539023168,847539023168
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 63 in L x 26 in W x 21 in H (160 cm L x 66 cm W x 53.3 cm H)