Latitude 12 7000 E7270 Ultrabook

Where work happens.

12" business-class laptop with the world’s best security. Featuring the latest Intel® processors, premium materials and purpose-built mobile accessories.

Manufacturer Part Number
45RVC
EAN/UPC
0884116212294,884116212294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • Intel® 6th gen Core™ i3 (6100U)

Operating System

  • Windows 10 Pro 64bit English, French, Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Memory

  • Up to 4GB DDR4 at 2133Mhz - 1 DIMMS

Chipset

  • Integrated with the Processor

Graphics Card

  • Intel® HD Graphics 520

Display

  • 12.5"" HD (1366 x 768) Anti Glare (16:9) WLED, 200 nits, Magnesium Alloy LCD back
    12.5"" FHD (1920 x 1080) Anti Glare (16:9) WLED, 300 nits, Magnesium Alloy LCD back
    12.5"" FHD Touch with Corning® Gorilla® Glass NBT, (1920 x 1080) Anti Finger Print (16:9), WLED, 360 nits, Woven Carbon Fiber LCD back

Hard Drive

  • Up to 128GB X_SATA3SS hard drive

Optical Drive

  • External options only

Security

  • TPM 1.2 - FIPS 140-2 and TCG certified (Windows 7, 8.1 and 10)
    TPM 2.0 FIPS 140-2 and TCG Certified (Spring of 2016) (Windows 10 only)
    Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™
    Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification
    Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification
    Optional Computrace3
    DDP|Security Tools
    DDP|Protected Workspace (1 year subscription included)
    Optional DDP|Encryption Software
    Optional DDP|Endpoint Security Software
    Lock Slot

Multimedia

  • High Quality Speakers 
    Headset/mic combo jack
    Optional, noise reducing array microphones 
    Optional HD or FHD video webcam

Dimensions

  • Height: 0.74" (18.85 mm) x Width: 12.22" (310.5 mm) x Depth: 8.47" (215.15 mm)
    Weight: 2.77lbs (1.26Kg)

Ports

  • Universal Jack
    2 x USB 3.1
    SD 4.0 Memory Card Reader
    Network connector (RJ-45), SIM card slot

Slots

  • 3 M.2 expansion slots: 1 SSD, 1 WWAN/HCA and 1 WLAN/BT/WiGig
    Lock Slot

Regulatory

  • Regulatory Model: P26S
    Regulatory Type: P26S001
    ENERGY STAR 6.1
    TAA configurations available
    EPEAT Registered. For specific country participation and rating, please see www.epeat.net
    BFR/PVC free