ToughArmor MB992SKR-B Drive Enclosure

Every year, technology is becoming more and more advanced and is constantly improving. These improvements includes improve enhanced functions in smaller and smaller packages. This is why 2.5” solid state drives and hard drives are becoming more popular due to its low power consumption and space-saving benefits, which are superior to 3.5” SATA hard drives in almost every category. Combine with the extra bandwidth of the SSDs and the raw power of the processors; enterprises are able to accelerate their project-development process. Since 2.5” SSDs and HDDs have smaller storage capacities compared to 3.5” hard drives, maximizing the storage density in limited spaces have become the most important task for many storage consulting firms; a task they are faced with often. The ToughArmor MB992SKR-B is designed specifically for systems with space limitations by fitting 2 x 2.5” SSD / HDD into a single 3.5” front device bay. With its built-in high performance hardware RAID processor, the MB992SKR-B gives users the option to choose between RAID 0, RAID 1, BIG and JBOD modes. The built-in RAID function allows you effortlessly add a 2.5” SSD/HDD RAID array to any system without needing to add a RAID controller card. The MB992SKR features a heavy duty full metal construction which is commercially suitable for medical & military systems, government agencies, Industrial PCs, SMB workstations, VM workstations, mobile DVR systems, aerospace computers, automation systems and embedded systems.

Standalone Built-in Hardware RAID Controller

The ToughArmor MB992SKR-B is a self contained hardware RAID enclosure that gives you the flexibility to choose between RAID 0, RAID 1, BIG and JBOD modes. With a built-in high performance RAID chipset, the enclosure operates independently of your system with its own processor and memory to run the RAID applications, offering the best reliability compared to software RAID. Software RAID can be infected by viruses and can cause the RAID table to be damaged, resulting into lost data.

With a standalone RAID function you can add 2.5” SSD/HDD RAID array into any system via a single SATA connection without the need for an additional RAID controller card. That being said, with the MB992SKR-B you can quickly create a RAID 1 array for your OS / VM setup to prevent a downed system caused by drive failure, or create a RAID 0 array for faster transfer speed for performance intense applications. The JBOD mode allows you to see two individual drives (requires SATA port-multiple on the host end), and the BIG mode provides maximum storage capacity into a single point, by combining 2 hard drives storage sizes into a single large storage device. With options like these to maximize uses for your hard drives, the choice is yours!

Complete Space Saver

Utilizing its small form factor, The MB992SKR-B is perfect for use in system that has limited available space such as IPC, mobile DVR system, aerospace computer, automation system or embedded system. The ability to house 2 x SATA SSD or HDD in a single 3.5” front device bay with built-in RAID function makes it a valuable asset, such as using RAID 1 protection for mobile DVR system or fast RAID 0 arrays for powerful gaming computer. To keep cables from cluttering, a single SATA 15 power pin is used to ease installation and only requires one SATA port to operate. Save as much space while maintaining the storage capacity and performance, with the compact MB992SKR-B.

Manufacturer Part Number
MB992SKR-B
EAN/UPC
0884826002512,884826002512
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number : MB992SKR-B

Color : Matte Black

Drive Fit : 2 x 2.5” SATA III HDD & SSD (Up to 9.5mm height)

Drive Bay : 1 x 3.5” front device bay

Host Interface : 1 x SATA 7 pin

Power Input : 1 x SATA 15 pin power

Maximum Transfer Rate : Up to 6Gb/sec (Depending on hard drive speed)

HDD Access Indicator :

Empty bay: LED off

HDD idle: Solid green

HDD Fail: Solid red

HDD access / RAID rebuild: Flashing green

Rebuild LED Indicator :

When RAID rebuild: Flashing amber

When RAID rebuild finished: LED off

Hot Swap : Yes

Drive Cooling : Airflow vents with metal heat dissipation

Drive Security : 2 segment key lock

Structure : Full Metal

Dimension (L x W x H) : 161.2 x 101.2 x 25.4mm

Weight : 481.5g

Package contents : Device, user manual, screws, keys