TRS-01886 Dual Pack Stainless Steel Step Trash Can, Round

Honey-Can-Do TRS-01886 Dual Pack Stainless Steel Step Trash Can, Round. A contemporary addition to any home or office, this twin pack of matching trash cans will add style to your decor. The 30L (7.9 gallon) trash can perfect for kitchens or laundry areas and matching 3L (0.8 gallon) trash can works nicely in bathrooms or home offices. Both boast sturdy construction for daily use. Steel foot pedals provides hands-free operation to keep germs at bay. Both cans feature a plastic inner trash bucket, which is fully removable for easy emptying and cleaning. The deep recessed lid, hides trash bags from view. The brushed stainless, hand print resistant exteriors are easy to clean and feature a metal fold down carrying handle.

Manufacturer Part Number
TRS-01886
EAN/UPC
0811434018864,811434018864
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

11.4 in L x 11.4 in W x 24.8 in H (29 cm L x 29 cm W x 63 cm H)