NVIDIA GeForce GT 710 Graphic Card

Make your entire PC experience faster with the new NVIDIA® GeForce® GT 710 by PNY dedicated graphics card. Now, you can enjoy up to 10x better performance than integrated graphics in all your PC multimedia applications.

Take on modern games with advanced and reliable dedicated graphics. 80% faster performance* than integrated graphics means a rich and smooth gaming experience. Plus, get the power to drive up to three HD displays with a single card.

GeForce GT means speed, stability, and industry-leading NVIDIA drivers. Tap into GeForce Experience™ to automatically get the latest drivers and optimize game settings with a single click.

Manufacturer Part Number
VCGGT7102XPB
EAN/UPC
0751492591704,751492591704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NVIDIA® CUDA Cores: 192
Base Clock (MHz): 954
Boost Clock (MHz): N/A
Memory Clock (Gbps): 1.6
Memory Amount: 2GB DDR3
Memory Interface: 64-bit
Memory Bandwidth (GB/sec): 12.8
TDP: 19 W
Multi-Screen: 3 Concurrent Screens
Outputs: Dual-link DVI-D, HDMI, VGA 
Max Resolution: 3840 × 2160 (Digital)
Aux Power Input: None
Bus Type: PCI-Express 2.0 x8
PNY Part Number: VCGGT7102XPB
UPC Code: 751492591704

Key Features

  • Single Slot and Low Profile Compact Design
  • Microsoft DirectX 12 support (feature level 11_0)
  • NVIDIA PhysX® technology
  • NVIDIA Adaptive Vertical Sync
  • NVIDIA FXAA™ technology
  • NVIDIA CUDA® technology with OpenCL™ support
  • OpenGL 4.5
  • Support for three concurrent displays including:
    • – HDMI
    • – Dual-link DVI-D
    • – VGA
  • PCI Express 2.0 support

Features & BenefitsSMX

Next-generation streaming multiprocessor built from the ground up for incredible performance and power efficiency.

NVIDIA® PureVideo® HD Technology

The combination of high-definition video decode acceleration and post-processing that delivers stunning picture clarity, smooth video, accurate color, and precise image scaling for movies and video.

TrueHD and DTS-HD Audio Bitstreaming

Full support for TrueHD and DTS-HD advanced lossless multi-channel HD audio codecs brings the rich sound of the master recording to your living room.

GeForce Experience™

Ensures the best gaming experience, the day a game releases, by automatically updating your game-ready drivers. Plus, GeForce Experience allows users to optimize the game settings to their PC with a single click.

NVIDIA PhysX® Technology

Enables a totally new class of physical gaming interaction for a more dynamic and realistic experience with GeForce.

NVIDIA Adaptive Vertical Sync

Dynamically enables vertical sync based on your current frame rates for the smoothest gaming experience.

NVIDIA FXAA™ Technology

Shader-based anti-aliasing technology available from the NVIDIA Control Panel that enables ultra-fast anti-aliasing in hundreds of PC games.

NVIDIA CUDA™ Technology

Unlocks the power of the GPU’s processor cores to accelerate the most demanding tasks such as video transcoding, physics simulation, ray tracing, and more, delivering incredible performance improvements over traditional CPUs.

HDMI

Support for HDMI including GPU accelerated Blu-ray 3D support, x.v.Color, HDMI Deep Color, and 7.1 digital surround sound.

Dual-link DVI

Able to drive flat-panel displays up to 2560x1600 resolution over a DVI connector.

Requirements:

  • PCI Express-compliant motherboard with one triple-width x16 graphics slot
  • Minimum 300 W or greater system power supply (with a minimum 12 V current rating of 42 A)*
  • 300 MB of available hard-disk space
  • 2 GB system memory (4 GB or higher recommended)
  • Microsoft Windows 10, Windows 8, Windows 7, or Windows Vista Operating System (32 or 64-bit)
  • CD-ROM/DVD-ROM drive or Internet connection

*Minimum system power requirement based on a PC configured with an Intel Core i7 3.2 GHz processor
**Graphics Card driver is not included in the box, GeForce Experience will download the latest GeForce driver from the Internet after install.


Package Includes

  • NVIDIA® GeForce® GT 710 2GB graphics card
  • GeForce Experience Disk 2
  • Low Profile Brackets