Make your entire PC experience faster with the new NVIDIA® GeForce® GT 710 by PNY dedicated graphics card. Now, you can enjoy up to 10x better performance than integrated graphics in all your PC multimedia applications.
Take on modern games with advanced and reliable dedicated graphics. 80% faster performance* than integrated graphics means a rich and smooth gaming experience. Plus, get the power to drive up to three HD displays with a single card.
GeForce GT means speed, stability, and industry-leading NVIDIA drivers. Tap into GeForce Experience™ to automatically get the latest drivers and optimize game settings with a single click.
Note:
NVIDIA® CUDA Cores: 192
Base Clock (MHz): 954
Boost Clock (MHz): N/A
Memory Clock (Gbps): 1.6
Memory Amount: 1GB DDR3
Memory Interface: 64-bit
Memory Bandwidth (GB/sec): 12.8
TDP: 19 W
Multi-Screen: 3 Concurrent Screens
Outputs : Dual-link DVI-D, HDMI, VGA
Max Resolution: 3840 × 2160 (Digital)
Aux Power Input: None
Bus Type: PCI-Express 2.0 x8
PNY Part Number: VCGGT710XPB
UPC Code: 751492591698
Key Features
Features & BenefitsSMX
Next-generation streaming multiprocessor built from the ground up for incredible performance and power efficiency.
NVIDIA® PureVideo® HD Technology
The combination of high-definition video decode acceleration and post-processing that delivers stunning picture clarity, smooth video, accurate color, and precise image scaling for movies and video.
TrueHD and DTS-HD Audio Bitstreaming
Full support for TrueHD and DTS-HD advanced lossless multi-channel HD audio codecs brings the rich sound of the master recording to your living room.
GeForce Experience™
Ensures the best gaming experience, the day a game releases, by automatically updating your game-ready drivers. Plus, GeForce Experience allows users to optimize the game settings to their PC with a single click.
NVIDIA PhysX® Technology
Enables a totally new class of physical gaming interaction for a more dynamic and realistic experience with GeForce.
NVIDIA Adaptive Vertical Sync
Dynamically enables vertical sync based on your current frame rates for the smoothest gaming experience.
NVIDIA FXAA™ Technology
Shader-based anti-aliasing technology available from the NVIDIA Control Panel that enables ultra-fast anti-aliasing in hundreds of PC games.
NVIDIA CUDA™ Technology
Unlocks the power of the GPU’s processor cores to accelerate the most demanding tasks such as video transcoding, physics simulation, ray tracing, and more, delivering incredible performance improvements over traditional CPUs.
HDMI
Support for HDMI including GPU accelerated Blu-ray 3D support, x.v.Color, HDMI Deep Color, and 7.1 digital surround sound.
Dual-link DVI
Able to drive flat-panel displays up to 2560x1600 resolution over a DVI connector.
Requirements:
*Minimum system power requirement based on a PC configured with an Intel Core i7 3.2 GHz processor
**Graphics Card driver is not included in the box, GeForce Experience will download the latest GeForce driver from the Internet after install.
Package Includes