Yellow Return Programme Developer Unit

Essential to Lexmark Print System Performance.

Consistently outstanding image quality. Long-life system reliability. Superior sustainability. Innovative shake-free print system.

Manufacturer Part Number
72K0DY0
EAN/UPC
0734646582650,734646582650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 72K0DY0
Print Technology: Color Laser
Yield Value: 300,000
Shelf Life: 2 Years
Packaged Size (mm - H x W x D): 170 x 495 x 150 mm
Packaged Weight, kg: 1.914 kg
Lexmark Cartridge Collection Programme: Yes
Country of Origin: China (PR)
UNSPSC Code: 44103108