22K Yellow Toner Cartridge (CS820)

Essential to Lexmark Print System Performance.

Consistently outstanding image quality. Long-life system reliability. Superior sustainability. Innovative shake-free print system.

Features

Unison™ Toner

Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

High Yield

Maximise your savings and enjoy premium quality with Genuine Lexmark cartridges. High Yield cartridges offer a lower cost per page and contain more pages than Standard Yield cartridges do. Perfect for high volume printing.

Best Together

Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Programme

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Return for Recycling

Lexmark offers customers a broad choice of laser toner cartridges and recycling options including easy return to Lexmark. For superior results, always use Genuine Lexmark supplies.

Manufacturer Part Number
72K0X40
EAN/UPC
0734646596695,734646596695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 72K0X40
Print technology: Colour laser
Yield value: 22.000
Average continuous composite CMY declared cartridge yield in one-sided (simplex) mode: up to 22.000 standard pages in accordance with ISO/IEC 19798.
Shelf life: 2 years
Packaged size (HxWxD): 186 x 498 x 177 mm
Packaged weight: 1.33 kg
Lexmark Cartridge Collection Program: Yes
Country of origin:
China (PR)
Made in EU
UNSPSC code: 44103103