PB277Q Widescreen LCD Monitor

Professional 27” 16:9 2560 x 1440 WQHD LED-backlit Monitor

  • Impeccable lifelike visuals with 27” 16:9 2560 x 1440 @75Hz with 1ms fast response time
  • Extensive connectivity with native WQHD content support with HDMI, DisplayPort, and Dual link DVI. Picture-in-picture and Picture by picture by support
  • Featuring SplendidPlus, VividPixel, EyeCare and QuickFit technologies for user oriented experience
  • Ergonomic tilt, swivel, pivot and height adjustment plus smart cable management

Manufacturer Part Number
PB277Q
EAN/UPC
4712900274035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display

Panel Size: Wide Screen 27.0"(68.47cm) 16:9
Color Saturation : 72%(NTSC)
Panel Type : TN
True Resolution : 2560x1440 (HDMI/DisplayPort/Dual-link DVI)
1920x1080 (D-sub)
Display Surface Non-glare
Pixel Pitch : 0.233mm
Brightness(Max) : 350 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 80000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature
Trace Free Technology : Yes
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 8 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
Picture-in-Picture : Yes
HDCP support : Yes
VividPixel : Yes
Smart View Technology : Yes

Audio Features
Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey
Blue Light Filter
Input Selection
QuickFit

I/O Ports
Signal Input : HDMI, D-Sub, DisplayPort, Dual-link DVI-D
Earphone jack : 3.5mm Mini-Jack

Signal Frequency
Analog Signal Frequency : 24~83 KHz(H)/ 50~75 Hz(V)

Power Consumption
Power Consumption <38.7W (ES6.0)
Power Saving Mode <0.5W
Power Off Mode <0.5W

Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
Swivel : +60°~+60°
Pivot : +90°~0°
Height Adjustment : 0~120 mm
VESA Wall Mounting : 100x100mm
Quick Release Stand Design : Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD):625x(428~548)x218mm
Phys. Dimension without Stand(WxHxD):625x368x63mm
Box Dimension(WxHxD):75x452x224mm

Weight
Net Weight (Esti.) : 7.3 kg
Gross Weight (Esti.) : 10.5kg

Accessories
VGA cable
Audio cable
Power cord
DisplayPort cable
Quick start guide
HDMI cable
Warranty Card

Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, CEL level 0, CU, ErP, FCC, ISO-9241-307, J-MOSS, PSB, PSE, RoHS, TCO6.0, UL/cUL, VCCI, WHQL (Windows 10, Windows 8.1, Windows 8), RCM, TUV Flicker-free , TUV Low Blue Light