MG28UQ Widescreen LCD Monitor

Gaming at Your Command

  • 28-inch 4K UHD (3840 x 2160) monitor for stunning photo-realistic visuals
  • Lightning-fast 1ms rapid response time and Adaptive-Sync technology for incredibly-smooth and fast gaming visuals
  • DisplayPort 1.2, HDMI(v 2.0) for 4K UHD playback; two USB 3.0 ports for quick-charging to your mobile devices
  • ASUS-exclusive Ultra-Low Blue Light, Flicker-Free, GamePlus, and GameVisual technologies provide tactical assistance on your command

Manufacturer Part Number
MG28UQ
EAN/UPC
4712900276039,0889349276068,889349276068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display

    Panel Size: Wide Screen 28"(71.12cm) 16:9
    True Resolution : 3840x2160 *
    Pixel Pitch : 0.16mm
    Brightness(Max) : 330 cd/㎡
    ASUS Smart Contrast Ratio (ASCR) : 100000000:1
    Viewing Angle (CR≧10) : 170°(H)/160°(V)
    Response Time : 1ms (Gray to Gray)
    Display Colors : 1073.7M (10bit)
    Flicker free

  • Video Feature

    Trace Free Technology : Yes
    Skin-Tone Selection : 3 Modes
    Color Temperature Selection : 4 Modes
    GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
    Low Blue Light : Yes
    HDCP support : Yes
    VividPixel : Yes
    GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)

  • Audio Features

    Stereo Speakers : 2W x 2 Stereo RMS

  • Convenient Hotkey

    Input Selection
    GamePlus
    5-way OSD Navigation Joystick
    GameVisual

  • I/O Ports

    Signal Input : HDMI(v2.0), DisplayPort, HDMI(v1.4)
    Earphone jack : 3.5mm Mini-Jack (for HDMI & DisplayPort Only)
    USB Port(s) : 3.0x2, 1 x upstream

  • Signal Frequency

    Analog Signal Frequency : 24~99KHz(H)/ 23~76Hz(V)
    Digital Signal Frequency : 87~134KHz(H)/ 40~60Hz(V)

  • Power Consumption

    Power Consumption < 62.9W (based on ES 6.0)
    Power Saving Mode <0.5W
    Power Off Mode <0.5W

  • Mechanical Design

    Chassis Colors : Black
    Tilt : +20°~-5°
    Swivel : +60°~+60°
    Pivot : 0°~0°
    Height Adjustment : 0~150 mm
    VESA Wall Mounting : 100x100mm
    Quick Release Stand Design : Yes

  • Security

    Kensington lock

  • Dimensions

    Phys. Dimension with Stand(WxHxD):660.26x(416~566)x233.4mm
    Phys. Dimension without Stand (WxHxD):660.26x380.67x67.40mm
    Box Dimension(WxHxD):777x467x224mm

  • Weight

    Net Weight (Esti.) : 8.0 kg
    Gross Weight (Esti.) : 11kg

  • Accessories

    Power cord
    DisplayPort cable
    USB 3.0 cable
    Quick start guide
    HDMI cable
    Support CD
    Warranty Card

  • Compliance and Standards

    Energy Star®, BSMI, CB, CCC, CE, C-Tick, ErP, FCC, J-MOSS, KCC, PSB, PSE, RoHS, TCO6.0, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, TUV Flicker-free , TUV Low Blue Light, CU(EAC)

  • Note

    * 3840x2160 @60Hz with DisplayPort1.2/ HDMI (v2.0), 3840x2160 @30Hz with HDMI (v1.4)