64GB JetDrive Go 300 Lightning USB 3.1 Flash Drive

Apple MFi-certified.
Fully compatible with all iOS devices, Transcend's JetDive Go 300 is an MFi-certified flash drive that meets Apple stringent safety, performance and manufacturing standards.

One-touch backup.
Running out of space on your iOS device? Backing up files with the JetDrive Go 300 and the JetDrive Go App is easy and intuitive. The App Features a Backup function that can move all of you photos and videos from your IOS device to your JetDrive Go 300 with a single tap.

A new way to share photos without limitations.
The beautiful landscape. The smiley faces. The tasty foods and beverages. Frustrated by the unstable 3G/4G connections and limited data plans, you found yourself can hardly share these fantastic moments with your travel mates. With the JetDrive Go 300, you can copy every precious photo and video to one place. Give it to your friends, so they can browse and copy files without having to connect to mobile Internet.

Endless entertainments on your iPhone, iPad and iPod.
With up to 64GB storage space topped up on your iPhone, iPad or iPod, you can pre-load your favorite movies, TV dramas and music files to the JetDrive Go 300. Then, play them through the JetDrive Go App. Enjoy your show time in the palm of your hands!

Dual connectors, double convenience.
The JetDrive Go 300 combines a Lightning connector and a regular USB 3.1 (Gen 1) into a flash drive, providing you an ultra-convenient way to back up and transfer files among iOS devices, Mac computers, PCs and laptops.

USB 3.1 Gen 1 Interface: unparalleled transfer speeds
Equipped with SuperSpeed USB 3.1 (Gen 1) interface, the JetDrive Go 300 has incredible transfer speeds of up to 130MB/s, allowing you to transfer an entire 4GB HD movie in only 28 seconds.

Manufacturer Part Number
TS64GJDG300S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 56.5mm x 20mm x 7.8mm (2.22" x 0.79" x 0.31")

Weight:
8g (0.28 oz)

Capacity:
32GB, 64GB

Color:
Silver, black

Connection Interface:
Apple MFi Certified Lightning & USB 3.1 Gen 1 Type A connectors
(backwards compatible with USB 3.0/2.0)

Maximum Performance*:

  • Lightning: 20MB/s
  • USB 3.1 Gen 1: 130MB/s
Supported devices:
  • iPhone (iPhone 6s Plus, iPhone 6s, iPhone 6 Plus, iPhone 6, iPhone 5s, iPhone 5c, iPhone 5)
  • iPad (iPad (4th generation), iPad Pro, iPad Air 2, iPad Air, iPad mini 4, iPad mini 3, iPad mini 2, iPad mini)
  • iPod (iPod touch (5th generation), iPod touch (6th generation))
Operating Voltage:
  • Lightning: 3.3V±5%
  • USB 3.1 Gen 1: 5V±5%
Operating Temperature: 0°C (32°F) ~ 70°C (158°F)

Certificates:
FCC, CE, BSMI, RCM, KC

*Note:

  • Both connectors cannot be used at the same time.
  • Performance varies by capacity, user hardware and system configuration.
Warranty: Two-year Limited Warranty

System Requirements: Desktop or notebook computer with a USB port and one of the following operating systems:
  • Microsoft Windows XP
  • Microsoft Windows 7
  • Microsoft Windows 8
  • Microsoft Windows 8.1
  • Microsoft Windows 10
  • MAC OS 9.0 or later
  • Linux Kernel 2.4.2 or later
Device requirements for running the Transcend Elite App:
  • Apple devices with iOS 8 or later