2GB DDR4 SDRAM Memory Module

Supercharge your Dellâ„¢ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Manufacturer Part Number
SNP3X41TC/2G
EAN/UPC
0740617253177,740617253177
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Product Type:RAM memory
Capacity:2 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: Non-ECC
Speed: 2133 MHz ( PC4-17000 )
Features: Single rank , unbuffered
Voltage: 1.2 V
OEM Manufacturer Equivalent Part Number: DELL A8733210
Localization: Mexico
Manufacturer Warranty: Limited lifetime warranty

General
Capacity:2 GB
Upgrade Type:System specific
OEM Manufacturer Equivalent Part Number: DELL A8733210
Localization: Mexico

Memory
Type: DRAM
Technology: DDR4 SDRAM
Form Factor: DIMM 288-pin
Speed: 2133 MHz ( PC4-17000 )
Data Integrity Check: Non-ECC
Features: Single rank , unbuffered
Chips Organization: X16
Voltage: 1.2 V

Miscellaneous
Color Category: Green

Manufacturer Warranty
Service & Support: Limited lifetime warranty