S2715H Widescreen LCD Monitor

Engage with your world- brilliantly.

Watch your content come to life on the spacious Dell 27 Monitor – S2715H, with powerful dual speakers and enhanced entertainment features.

  • A captivating configuration: With Full HD, built-in audio speakers and an ultra-thin bezel, the S2715H is optimized for ultimate entertainment.
  • Seamless connectivity: Connect to smart devices with multiple ports and adjust your display to the perfect fit with VESA compatibility and tilt features.
  • Reliable and eco-efficient: Count on Dell’s Premium Panel Guarantee and environmentally conscious design.

Manufacturer Part Number
210-ADJE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Color:
Black
Diagonally Viewable Size:
68.6 cm
27" (27-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching, Glossy
Optimal resolution:
1920 x 1080 at 60 Hz
Contrast Ratio:
1000:1 (typical)
8 Million:1 (Max) (Dynamic Contrast Ratio)
Brightness:
250 cd/m2 (typical)
Response Time:
6 ms (gray to gray)
Viewing Angle:
(178° vertical / 178° horizontal)
Color Support:
16.7 million colors
Pixel Pitch:
0.3114 mm x 0.3114 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Glare treatment of the front polarizer (3H)
Audio Output:
2x9W

Connectivity
1 Video Graphics Array (VGA)
1 HDMI/MHL
2 USB2.0
1 Audio In (For VGA)
1 Headphone Jack

Stand
Tilt , built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices
Integrated speakers

Security

Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight
Dimensions with stand (H x W x D):
Height: 17.52" (445 mm)
Width: 24.06" (611.2 mm)
Depth: 7.72" (196 mm)
Dimensions without stand (H x W x D):
Height: 14.23" (361.5 mm)
Width: 24.06" (611.2 mm)
Depth: 1.81" (46.1 mm)
Weight:
With packaging: 8.75 kg (19.29 lbs)
with stand assembly & cables: 6.70 kg (14.77 lbs)
Panel only - for VESA mount: 4.86 kg (10.71 lbs)
stand: 1.3 kg (2.87 lbs)
Preset Display Area(H X V):
23.54" x 13.24"
597.89 mm x 336.31 mm

Environmental and Regulatory
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.7 A (maximum)
Power Consumption (Operational):
20W (typical) / 55W (maximum)
Power Consumption Stand by / Sleep:
0.5W

Environmental
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,400 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards
ENERGY STAR
EPEAT Gold
CECP
RoHS Compliant
TCO Certified Displays

What's in the box
Monitor with stand
Cable Cover
Power cord
Adaptor
HDMI cable
USB Cable
Driver Media and documentation
Quick Setup Guide
Safety information

Warranty
Limited hardware warranty for three years