MagConnect Wheelchair Rail Mount

In today's digital world tablets and smartphones are being leveraged more and more by the general public. The challenge that The Joy Factory noticed was that users with special needs were at a disadvantage and could not enjoy this digital trend to its fullest. The MagConnect Wheelchair Rail Mount helps bridge the gap between what a user can do with a device and their restricted mobility. This mount is designed with carbon fiber arms to provide lightweight durability and adjustable joints for the perfect position. When it is not in use, the arms can easily be stowed or removed. Each MagConnect mount is equipped with a magnetic port designed to easily attach and detach a device from the mount.
Another value for this product is, The Joy Care Plan, it's free! Each wheelchair mount comes with free access to the Joy Care Plan, a value-added service for our customers with special needs. The Joy Factory offers

Manufacturer Part Number
MMU114
EAN/UPC
0817713014749,817713014749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Carbon Fiber
  • Weight: 1.5
  • Length: 10.5" Arm x 2
  • Joints: 1 x large spherical joint at base, 1 locking 360° joint between arms, 1 x spherical joint at tablet connection
  • Tablet Connection: MagConnect™
  • Wheelchair Compatibility: Fully compatible with Permobil Unitrack's power chair & other power chairs
  • Other Benefits: Supports up to 2 mounts for easy support of mobile devices