Pinpoint Precision Stylus (3rd Gen)

Pinpoint™ Precision Stylus
Pinpoint Precision Stylus is The Joy Factory’s first sensitivity adjustable precision stylus that is designed to improve the overall writing accuracy on various mobile phone and tablets, especially on devices that use a screen protector. The digital stylus, features a solid point ultra fine tip with a high precision of accuracy. The stylus writes seamlessly on devices just like a ballpoint pen writing on paper.

Works with Virtually Any Tablet, Any App
The Pinpoint Precision Stylus (3rd Gen) works with most iOS and Android devices on the current market and with its unique tip, users will not have to worry about replacing the tip or damaging their tablet or smartphone screens.

Write. Sketch. Sign.
There is no limit to what this amazing stylus can do with
your favorite tablet. The Pinpoint is perfect for signing
documents, taking notes, creating art, doodling, editing
photos, and much more.

Adjustable Tip
Pinpoint Precision active stylus technology is designed to offset latency from tip to stroke, yielding minimal lag, and providing a responsive and satisfying, writing and drawing experience. The tip on the stylus can be rotated to fine-tune sensitivity for different tablets or screen protectors – clockwise, or inward, is more sensitive; counter-clockwise, or outward, is less sensitive.


High-Tech Accuracy
Internal circuitry creates an electromagnetic field around the stylus tip, mimicking the touch of the human finger on the touchscreen. It even writes accurately over an impressive 120°-wide angle.

Ultra Slim Tip
Pinpoint blows the average stylus away. Other styluses have a tip width of 6mm, but the Pinpoint is only 1.9 mm. At such a tiny size you can see exactly where you are writing, accuracy goes through the roof, and you can interact with your tablet in ways never before thought possible.

Comfortable to Hold
One of the most important features of any writing
implement is its weight. The Pinpoint weighs a pleasant 1.2 ounces, similar to a high-end ballpoint pen. This weighting
allows the stylus to feel substantial while remaining
comfortable for long-term use.

Flexible Feels Better
The Pinpoint tip flexes perfectly under pressure. This mimics the natural give of a pen against a pad of paper or the feel of your finger against the touchscreen. And since the tip is made of soft rubber, it offers just the right amount of friction so writing or drawing feels just like a fine pen or brushstroke.

Powered
The Pinpoint features a switch on the barrel of the stylus so you can
easily power the stylus on or off. The LED indicator illuminates letting
you know when it is powered on. A single AAA battery powers
the Pinpoint.

Auto Shut-Off
The stylus also features auto shut-off after 3 minutes of inactivity.
Because of this design, the Pinpoint’s battery life can
extend up to 4 weeks based on 30 minutes to 1 hour
of daily use.

Some Apps to Consider
The Pinpoint Stylus works on virtually any tablet and app, but some of our fans have asked for some examples of apps to consider. Click Here for a list of apps that have been recommended by other Pinpoint users.

Manufacturer Part Number
BCU208
EAN/UPC
0817713014770,817713014770
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Length: 5.28”
  • Diameter: 0.5"
  • Weight: 0.10 lbs. with battery, 0.05 lbs. without battery
  • Battery: AAA
  • Battery Life: 4 weeks (based on continuous use for 30 minutes to an hour daily)
  • Indicator Light: Illuminated when activated with ON/OFF button
  • Auto shut-off after 3 minutes of inactivity
  • Active or Passive: Active
  • Quick Start Guide