10Gbs Short Wave iSCSI SFP+ for EMC

Axiom SFP+ Transceiver Modules are certified 100% compliant in all OEM applications. They are pre-configured with an application specific code to meet the requirement set forth by the router and switch OEMs. Axiom compatible transceivers perform, fit and function identically when compared to “Original” Transceivers. Our transceivers fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms. Axiom brand transceivers also function with other brands within the same network.

Manufacturer Part Number
019-078-041-AX
EAN/UPC
0841280112980,841280112980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description

  • Part #019-078-041-AX
  • CategorySFP+ Transceiver
  • Description10Gbs Short Wave iSCSI SFP+ for EMC®
  • OEM Part#019-078-041

Specifications

Manufacturer: Axiom Memory Solutions
Mode: Multi-mode Fiber (MMF)
Model: 019-078-041-AX (100% EMC® Compatible)
Data-rate: 10GBASE-SR
Form-factor: SFP+
Connector: LC
Wavelength: 850nm
Distance: 300m

Compliant Standards
SFP+ MSA Compliant
RoHS Compliant
IEEE 802.3z

Features

Axiom SFP+ Transceiver Modules are certified 100% compliant in all OEM applications. They are pre-configured with an application specific code to meet the requirement set forth by the router and switch OEMs. Axiom compatible transceivers perform, fit and function identically when compared to “Original” Transceivers. Our transceivers fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms. Axiom brand transceivers also function with other brands within the same network.

  • 100% Guaranteed Compatibility
  • Part number and unique product serialization; Eliminates any network communication conflicts and provides easy identification
  • Fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms

Original Equipment Manufacturer (OEM)® names may be registered trademarks of the respective OEM, and the OEM has neither authorized nor sponsored the use of its trademark or trade name. All OEM names are used for comparative purposes only.

Warranty

Limited Lifetime Warranty