Classic Heavy-duty Full-motion Curved & Flat Panel TV Wall Mount

The model 05417 is a full-motion wall mount for 23''-70'' curved & flat-panel TVs up to 35kg/77lbs. It places TV 510mm from wall for maximum flexibility-turning 90° left or right even for a bigger screen. You can also easily tilt to reduce glare and find the perfect TV angle at any height. Its post-installation leveling adjustment ensures the TV is perfectly positioned on the wall. This model always has a finished appearance with a decorative cover that conceals assembly and mounting hardware.

Manufacturer Part Number
05417
EAN/UPC
0012405054175,012405054175
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TV MOUNT:

* full motion wall bracket for 23"-70”flat panel TVs
* -15° ~+15° tilt; 180° swivel; -3°~+3° level adjustment
* VESA compliant: 75x75,100x100, 200x100, 200x200, 300x300, 400x200, 400x400,600x400
* short arm; profile of 56-510mm
* support flat panel TVs up to 35kg/77lbs

Shipping Specifications

  • Unit Weight:4.3kgs/9.46lbs
  • Unit Dimensions:35x27x7cm
  • Case Weight:17.66kgs/38.85lbs
  • Case Dimensions:36.5x30x28.5cm
  • Case Quantity:4pcs