Full-motion TV Wall Mount for Most 23"-55" Flat Panel TVs

The model 05416 is an ideal solution for most 23"-55" flat panel TVs up to 66lbs. Simple construction allow easy installation. Adjustable swivel arm and tilting VESA plate provides maximum viewing flexibility. Cable clips included keep cables organized. Key hole VESA plate allows TVs to be easily installed. VESA compatible with 75x75, 100x100, 200x100, 200x200.

Manufacturer Part Number
05416
EAN/UPC
0012405054168,012405054168
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Specifications

  • Unit Weight: 2.2KG/4.8LBS
  • Unit Dimensions: 10.63” X 9.65” X 2.48”
  • Case Weight: 19.9KG/43.78LBS
  • Case Dimensions: 51x29x27.5cm
  • Case Quantity: 8PCS