Flat Panel Monitor or TV Wall Arm Up to 37”

An ideal way to mount your Monitor or  LCD panel TV to the wall. The LCD Wall Mount easily attaches to your VESA compatible LCD monitors and mounts to the wall. Support Upto 37”

Manufacturer Part Number
05329
EAN/UPC
0012405053291,012405053291
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Specifications

  • Unit Weight: 4.5 lbs
  • Unit Dimensions: 16” x 6.3” x 4” (inches)
  • Case Weight: 38.5 lbs
  • Case Dimensions: 20.47” x 14.76” x 10.63” (inches)
  • Case Quantity: 5