DASHER 2016

RIGHT SIZES
IMPROVED DESIGN
SMOOTHER MOVEMENT

With the 250mm size, the DASHER MINI SLIM allows easy storage and you can bring it to anywhere you like! As for the DASHER MEDIUM, it offers a 360mm standard space that it’s user friendly with its standard size, providing the comfort for long gaming session. Lastly, the amazing DASHER EXTENDED offers a bigger space for you to move your mouse! This amazing 900mm wide smooth surface type mouse pad is big enough for large gaming keyboards, with plenty of room left over for your gaming mouse! Definitely the right choice for you who needs bigger room for intense games! In addition, these mouse pads were created with solid sewing edge of the mouse pad ensures long-term durability, preventing peeling or warping problem for you to move your mouse smoothly with consistency!

SPEED-TYPE
STUNNING MOUSE PAD

With the 250mm size, the DASHER MINI SLIM allows easy storage and you can bring it to anywhere you like! As for the DASHER MEDIUM, it offers a 360mm standard space that it’s user friendly with its standard size, providing the comfort for long gaming session. Lastly, the amazing DASHER EXTENDED offers a bigger space for you to move your mouse! This amazing 900mm wide smooth surface type mouse pad is big enough for large gaming keyboards, with plenty of room left over for your gaming mouse! Definitely the right choice for you who needs bigger room for intense games! In addition, these mouse pads were created with solid sewing edge of the mouse pad ensures long-term durability, preventing peeling or warping problem for you to move your mouse smoothly with consistency!

SPEED-TYPE
STUNNING MOUSE PAD

Tt eSPORTS’s Speed-type mouse pads are incredibly smooth and flat. It allows gamers to have precise movements with comfortable feeling (FPS & RTS & MMORPG Games). Speed-type mouse pads best suit gamers who need to hit targets faster and more efficiently!

SEMI-COARSE
TEXTURED WEAVE MOUSE PAD

A smooth surface designed to allow you almost effortless mouse movement. DASHER new edition mouse pads deliver excellent glide characteristics that offer total tracking responsiveness for consistently reliable in-game control!

ANTI-SLIP
RUBBER BASE

A special non slip rubber base ensures that DASHER New Edition mouse pads will never slip as you game, even in the most intense of battles. Play with confidence and never worry about mouse pad lift-off or slipping again – even on glass desks!

Manufacturer Part Number
MP-DSH-BLKSMS-02
EAN/UPC
0841163063811,841163063811,4717964404008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimension :
    • MEDIUM
    • 360 X 300 X 4 MM
    • 14.17 X 11.81 X 0.16 IN
  • Material : CLOTH WEAVE MATERIAL
  • BASE : NON-SLIP POLYURETHANE
  • Game Genre : FPS & RTS & MMORPG
  • Color : BLACK
  • Other Features :
    • SOLID SEWING EDGE
    • PTIMIZED FOR ALL TYPES OF GAMING MOUSE WITH LASER OR OPTICAL SENSOR, OFFERING TOTAL TRACKING RESPONSIVENESS FOR CONSISTENTLY RELIABLE IN-GAME CONTROL.
    • LOW FRICTION AND HIGH PERFORMANCE, IMPROVING MOUSE CONTROL AND PRECISE MOVEMENTS.