CX825, CX860 Inline Staple Finisher

Configure your Lexmark

Staple and offset output into an up to 300-sheet output bin

Features

The Inline Staple Finisher supports stapling of various plain, recycled or bond papers in A4, Folio, Legal, Letter and Oficio sizes into an up to 300-sheet output bin.

Stapling of sets of up to 50 sheets of paper is supported with 1-position stapling (upper left corner) and offset stacking (20 mm or 0.79").

Offset stacking is supported for bond papers in A4, A5 (long edge fed), Executive, Folio, JIS B5, Legal, Letter and Oficio sizes.

Output bin full and output bin empty sensing is supported.

Manufacturer Part Number
42K2300
EAN/UPC
0734646586238,734646586238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number: 42K2300
Paper Weight Range Supported (gsm): 60 - 176 gsm
Finishing Functions: Offset stacking
Stapling
Media Types Supported: Plain Paper
Media Sizes Supported: A4
Folio
Legal
Letter
Oficio
Packaged Size (mm - H x W x D): 252 x 582 x 556 mm
Packaged Weight, kg: 7.99 kg
Size (mm - H x W x D): 159 x 544 x 475 mm
Weight: 6.1 kg
Country of Origin: China (PR)
UNSPSC Code: 44101707