2200-Sheet Tray

Customise your Lexmark

Optimise your paper input.

Features

This unit supports A4, A5 (long edge fed), Folio, Letter, Legal and Oficio sizes. Paper (16 to 32 lb., 60 to 120 gsm) may be used from this tray.

Paper size, tray-present sensing and tray- low and tray-empty sensing are supported.

Manufacturer Part Number
21K0237
EAN/UPC
0734646551731,734646551731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number: 21K0237
Paper Weight Range Supported (gsm): 60 - 120 gsm
Media Types Supported: Plain Paper
Media Sizes Supported: A4
A5
Folio
Legal
Letter
Oficio
Packaged Size (mm - H x W x D): 482 x 689 x 653 mm
Packaged Weight, kg: 24.84 kg
Size (mm - H x W x D): 359 x 559 x 522 mm
Weight, (kg): 14.06 kg
Country of Origin: China (PR)
UNSPSC Code: 44101705