Return Program toner cartridge is essential to Lexmark Print System performance. Unison toner consistently delivers outstanding image quality, ensures long-life system reliability and promotes superior sustainability - all in an innovative, shake-free print system. Cartridge is compatible with Lexmark CX820dtfe, CX825dte, CX825dtfe, CX860dte, CX860dtfe, CX860de, CX825de, CX820de, CS820dte, CS820dtfe and CS820de. Genuine Lexmark supplies are engineered to work best together with your Lexmark printer, delivering excellent print quality from the first page to the last. Return Program cartridge is a patented device that is sold at a special price subject to the restriction that the cartridge may be used only once. Following the initial use, return the cartridge only to Lexmark for remanufacture and/or recycling. Keep upfront costs low and quality high with Genuine Lexmark cartridges. Perfect for low-volume printing, standard-yield cartridge yields approximately 8,000 pages.
Note:
Tech Specs
Part Number: 72K10K0
Print Technology: Color Laser
Yield Value: 8,000
Average Continuous Black Declared Cartridge Yield in one-sided (simplex) mode: Up to 8,000 standard pages in accordance with ISO/IEC 19798.
Shelf Life: 2 years
Cartridge Replacement:: Cartridges are designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 7.3 x 19.6 x 7.0 in.
Packaged Weight (lb.): 2.61 lb.
Lexmark Cartridge Collection Program: Yes
Country of Origin: China (PR)
Made in EU
UNSPSC Code: 44103103
Harmonized Tariff Code: 8443.99.5015