CS820 Extra High Yield Toner Cartridge

Return Program toner cartridge offers an extra-high yield and is essential to Lexmark Print System performance. Unison toner consistently delivers outstanding image quality, ensures long-life system reliability and promotes superior sustainability - all in an innovative, shake-free print system. Cartridge is compatible with Lexmark CS820dte, CS820dtfe and CS820de. Genuine Lexmark supplies are engineered to work best together with your Lexmark printer, delivering excellent print quality from the first page to the last. Return Program toner cartridge is a patented device that is sold at a special price subject to the restriction that the cartridge may be used only once. Following the initial use, return the cartridge only to Lexmark for remanufacture and/or recycling. Perfect for high-volume printing, extra high-yield cartridge maximizes your savings and yields approximately 22,000 pages.

Manufacturer Part Number
72K1XM0
EAN/UPC
0734646582506,734646582506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number: 72K1XM0
Print Technology: Color Laser
Yield Value: 22,000
Average Continuous Composite CMY Declared Cartridge Yield in one-sided (simplex) mode: Up to 22,000 standard pages in accordance with ISO/IEC 19798.
Shelf Life: 2 years
Cartridge Replacement:: Cartridges are designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 7.3 x 19.6 x 7.0 in.
Packaged Weight (lb.): 3.03 lb.
Lexmark Cartridge Collection Program: Yes
Country of Origin: China (PR)
Made in EU
UNSPSC Code: 44103103
Harmonized Tariff Code: 8443.99.2050