RIDER 400 Motorcycle GPS Navigator

For the regular adventurer

TomTom RIDER 400

  • Lifetime Maps (Australia and New Zealand)
  • Lifetime TomTom Traffic
  • Lifetime Speed Cameras

Manufacturer Part Number
1GE0.106.00
EAN/UPC
0636926073295,636926073295
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery

Battery lifetime: Up to 6 hours autonomous operation

Connectivity

Bluetooth audio: Yes - voice instructions via headset (supports HS and HFP profile)

Smartphone Connected:  TomTom Traffic

USB: Micro USB port and USB 2.0 cable

Dimensions

Size (W x H x D): 5.4 x 3.5 x 1.2

Weight: 9.9 oz

Memory

Internal memory: Yes - 16 GB

SD slot: Yes - microSD slot

Mount

Vehicle mount: Charging bike dock / RAM mounting kit - fits nearly all bikes

Screen

Screen type: Capacitive, glove-friendly, sunlight readable screen

Screen size: 4.3 inch (11 cm) touch screen

Screen resolution: 480 x 272 pixels

Other

Waterproof: (IPX7) - protects against any wet-weather conditions