VisionSC-HD4+ Video Capture Card

A wide range of applications demand multiple channels of video capture from a single card. Markets include advanced medical and machine vision capture, military applications and security/ surveillance systems. Suitable for these markets and others Datapath's VisionSC-HD4+ audio video capture card provides an outstanding, powerful solution for multiple HDMI or DVI video capture with support for HDCP.

The VisionSC-HD4+ has four channels of HDMI 1.4, two supporting 297MHz (3840x2160 at 30 fps) and two supporting 165 MHz (1920x1080 at 60 fps), all operating independently of each other. This enables four separate four video sources to be captured and controlled simultaneously. The card also has embedded audio support across all four channels. The VisionSC-HD4+ is shipped with adapter cables for either HDMI or DVI.

Manufacturer Part Number
VISIONSC-HD4+/D
EAN/UPC
5712505729892
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Board Format  : PCIe x8 plug-in card
Connectors : 2 x DSM59 connectors plus adapters
Maximum capture resolution : Channels 1 & 3: 2x3840x2160p @30 Hz
Channels 2 & 4: 2x1920x1080p @60 fps
Dimensions: 110mm a 177mm (incl heat sink)
Frame buffer memory : 768 MB
Pixel transfer formats : RGB: 5-5-5, 5-6-5 or 8-8-8 (24 bit/32 bit)
YUV: 4:2:2
MONO: 8 bit
Update rate: Channels 1 & 3 - 297 M / pixels per second
Channels 2 & 4 - 165 M / pixels per second
Video Modes: HDMI 1.4, HDMI 1.3, DVI
Operating system support: Windows ® XP, Windows Vista, Windows Server 2003/ 2008, Windows 7, Windows8/8.1, Windows 10 and Linux
Power Requirements: Max current at +3.3 - 0.45A.
Max current at +12V - 0.85A
Max power ≈ 18W
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years