Developed for capturing multiple High Definition SDI video signals, the VisionSC-SDI4 is the perfect solution to AV professionals looking to capture from multiple SDI sources.
Ideal for use in broadcast markets or with any SDI capable applications the VisionSC-SDI4 provides four 3G-SDI inputs each capable of capturing 1920x1080p at 60 frames per second. Each capture channel is hardware timestamped allowing for larger surfaces to be captured and stitched together.
Video Streaming
DirectShow drivers for WDM Streaming supports the following applications, to encode, record and stream video over networks or the Internet:
For streaming applications, the VisionSC-SDI4 can be used with Windows Media Encoder to compress and stream captured video. To replay the video, use Windows® Media Player.
Any application compatible with Windows® Directshow Technology Can Use The Visionsc-Sdi4 Due To Its Built-In Wdm Support.
Note:
Board Format : PCI Express x8 plug-in card
Dimensions: 110m x 177mm (including heat sink)
Connectors : 4 x BNC Connectors
Maximum Capture Resolution : 2.97 Gbps capture bandwidth per channel. Provide => 4 * 1920x1080p @ 60 Hz per input
Frame Buffer Memory : 768 MB
Input Mode Detection : Supports SMPTE - 352 Payload Identifiers
Sample formats : RGB: 4:4:4 (+A)
YUV: 4:2:2 (+A), 4:4:4 (+A)
SMPTE standards : ST-259, ST-272, ST-274, ST-291, ST-292, ST-293, ST-296, ST-299, ST-352, ST-424, ST-425, ST-2048
Update Rate : User defined. Captured frame rate will match the source providing max data rate (2.9 GB/s per channel) is not exceeded.
Multi-buffered to eliminate tearing artefacts.
Video modes: 480i, 576i, 720p, 1080i, 1080p, 1080psF, 2048 x 1080p, 2048 x 1080psF
Supported frame rates: 23-98Hz, 24Hz, 25Hz, 29-97Hz, 30Hz, 50Hz, 59-94Hz &60Hz
Operating System Support: Windows OS ® up to 10
Power Requirements: Max current at +3.3 - 0.45A (TBC)
Max current at +12V - 0.85A (TBC)
Max power ≈ 18W (TBC)
Operating Temperature: 0 to 35 °C/ 32 to 96 °F
Storage Temperature: -20 to 70 °C/ -4 to 158 °F
Relative Humidity: 5% to 90% non-condensing
Warranty: 3 years