The Darkfighter series ultra - low light Smart cameras are able to capture high quality colored images in dim light environment.
DS-2CD6026FHWD-(A) offers Full HD resolution with up to 60fps high fram e rate, 12 0dB WDR, Auto Back Focus , PoE, Defog, 3D DNR and complete Smart Feature - set to meet a wide variety of applications.
Note:
Camera
Image Sensor:: |: 1/1.8" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: Color: 0.001 Lux @ (F1.2, AGC ON)
B/W: 0.0001 Lux @ (F1.2, AGC ON)
Shutter time:: |: 1/1 s to 1/100,000 s
Slow shutter:: |: Support
Lens Mount:: |: C/CS mount
Auto Iris:: |: DC drive
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Focus:: |: ABF(-A model)
Compression Standard
Video Compression:: |: H.264/MPEG4/MJPEG
H.264 code profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32Kbps~16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Triple Streams:: |: Yes
Image
Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz:50fps(1920×1080), 50fps(1280×960), 50fps(1280×720)
60Hz:60fps(1920×1080), 60fps(1280×960), 60fps(1280×720)
Third Stream:: |: Independent with Main Stream and Sub Stream, up to
50Hz: 25fps (1920 × 1080)
60Hz: 30fps (1920 × 1080)
Image Enhancement:: |: BLC/3D DNR/ROI/Defog/EIS
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
Regional Cropping:: |: Support
Picture Overlay:: |: LOGO picture can be overlaid on video with 128x128 24bit bmp format
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network
Network Storage:: |: Micro SD/SDHC/SDXC card with ANR (up to 128G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger:: |: Line crossing detection, Intrusion detection, Defocus detection, Scene change detection, Motion detection, Face detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Audio Input:: |: 1-ch 3.5 mm audio interface, Mic in/Line in. 1 built-in Microphone
Audio Output:: |: 1-ch 3.5mm audio interface (line level, 600 Ω)
Communication Interface:: |: 1 RJ45 10M/100M Ethernet port, 1 RS-485 interface and 1 RS-232 interface
Alarm:: |: 1 input, 1 output (up to DC24V 1A or AC110V 500mA)
Video Output:: |: 1Vp-p Composite Output (75 Ω, BNC)
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: YesA
Audio
Environment Noise Filtering:: |: Support
Audio I/O:: |: Support dual audio track, stereo
Audio Sampling Rate:: |: 16kHz / 32kHz / 44.1kHz / 48kHz
Smart Feature-set
Behavior Analysis:: |: Line crossing detection, Intrusion detection, Region entrance, Region exiting, Unattended baggage, Object removal
Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region
Region Entrance:: |: Enter a pre-defined virtual region from the outside place
Region Exiting:: |: Exit from a pre-defined virtual region
Unattended Baggage:: |: Objects left over in the pre-defined region such as the baggage, purse, dangerous materials
Object Removal:: |: Objects removed from the pre-defined region, such as the exhibits on display.
Exception Detections:: |: Scene change detection, Sudden audio increase/decrease detection, Audio loss detection, Defocus detection
Recognition:: |: Face detection recognition
Statistics:: |: Object Counting (Entrance and Exit object number is accounted and showed on screen in real time)
General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 24VAC± 10%, 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 6 W (Max. 9W with IR cut filter on)
Dimensions:: |: 69.8×58×145 mm (2.75” × 2.28” × 5.71”)
Weight:: |: 830 g (1.83 lbs)