USB-C to DVI Adapter - White

Connect your MacBook, Chromebook™ or laptop with USB-C to a DVI monitor or projector. This USB-C™ to DVI adapter lets you output DVI video from a USB Type-C™ device such as a MacBook, Chromebook™ or Dell XPS™ laptop. The adapter works with USB-C devices that pass a DisplayPort video signal and it’s also compatible with Thunderbolt™ 3 ports.

Ultimate portability

This USB Type-C video adapter is highly portable, with a small footprint and a lightweight design. It’s the perfect accessory for your MacBook or Chromebook, fitting easily into your laptop bag or carrying case, which is great for BYOD (Bring Your Own Device) applications at the office.

Crystal-clear picture quality

The adapter supports video resolutions up to 1920x1200. You’ll be surprised at the picture quality the adapter provides, even when connected to a DVI monitor, projector or television. The adapter harnesses the video capabilities that are built into your USB Type-C connection, to deliver every detail in stunning resolution.

Hassle-free connections with USB Type-C

This adapter lets you enjoy the versatility of your portable device’s USB Type-C port. USB-C is a reversible connector, so it doesn't matter which way you plug it in, the adapter will always work.

The CDP2DVIW features a white housing that looks great with your MacBook, and is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Notes:

Your USB-C equipped device must support video to work with this adapter.
This adapter is not compatible for use with the Apple Cinema Display.

Manufacturer Part Number
CDP2DVIW
EAN/UPC
0065030863353,065030863353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Converter Type: Format Converter
Output Signal: DVI-D (DVI Digital)
Ports: 1

Performance
Note: Some legacy DVI monitors may be limited to a resolution of 1920x1200 when used with this adapter

Supported Resolutions:

  • 1024x768
  • 1280x720 (High-definition 720p)
  • 1920x1080 (High-definition 1080p)
  • 1920x1200
  • 2560x1440
  • 2560x1600
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - DVI-I (29 pin) Female Output

Environmental
Humidity: 5~95% RH (Non-condensing)
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)

Packaging Information
Shipping (Package) Weight: 1.1 oz [30 g]

What's in the Box
Included in Package: 1 - USB-C to DVI adapter