PSP-S-BASE Low-Profile Single Pole Floor Stand with VPM VESA Mount

Low-profile floor stand base for use with our single poles: P60, P72, P84. The base includes with the VPM mount, which has a 100x100mm VESA pattern and holds a 50 lb. weight capacity.

Manufacturer Part Number
PSP-S-BASE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Weight : : 37 lb. | 16.78 kg
Weight Capacity per Mount :: 100 lb. | 45.36 kg
Height :: 0.25 in. | 6.35 mm
Mounting Pattern Type :: None