VOID Wireless Dolby 7.1 RGB Gaming Headset — White

Comfort. Redefined.

Purpose built for marathon gaming sessions. Powered by microfiber and memory foam. Corsair Gaming VOID headsets feature “true form” ear  cups that wrap your ears in luxurious comfort for extended play sessions.

2.4GHz wireless freedom up to 40 feet enables hassle-free gaming for up to 16 hours.
Genuine Dolby Headphone delivers lethally accurate 7.1 positional audio, and 50mm neodymium drivers produce staggering bass, scintillating highs, and towering dynamic range.

Innovative new features like InfoMic and CUE Control enable you to command and control your gaming soundscape without hitting pause.

Legendary audio with zero hassle

Genuine Dolby 7.1 multichannel enables a pinpoint-accurate surround experience. Enjoy 2.4GHz wireless freedom up to 40 feet away from your PC, and up to 16 hours of uninterrupted gaming between charges.

Unrivaled Comfort

Purpose built for marathon gaming sessions and peerless comfort. Powered by microfiber and memory foam, the Corsair Gaming VOID Wireless headset features “True Form” ear cups that wrap your ears in luxurious comfort for extended play sessions.

Epic immersion and true multi-channel audio

Efficient 50mm neodymium drivers create staggering bass, scintillating highs, and towering dynamic range. Genuine Dolby Headphone surround delivers lethally accurate positional audio.

Crystal clear voice communication

The noise-canceling microphone on the VOID Wireless RGB Headset puts your voice in the spotlight—and nothing else.

RGB Lighting under your command with CUE software

Express yourself with 16.8 million color options to match your gear and your individual style. LEDs in each ear cup have fully adjustable power, pattern and color to provide anything from subtle and restrained, to eye-grabbing intensity.

The Corsair Utility Engine (or ‘CUE’) enables all this, and more. With CUE Link, your Corsair RGB gaming gear can all work in harmony, whether simply synchronizing your colors, or selecting wave and ripple effects that extend across your keyboard, mouse, and headset.

Manufacturer Part Number
CA-9011145-NA
EAN/UPC
0843591072939,843591072939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone

Warranty Two years

Frequency Response 20Hz - 20 kHz

Impedance 32k Ohms @ 1 kHz

Drivers 50mm

Connector Wireless USB Receiver

Microphone

Type Unidirectional noise cancelling

Impedance 2.2k Ohms

Frequency Response 100Hz to 10kHz

Sensitivity -37dB (+/-3dB)