VOID Surround Hybrid Stereo Gaming Headset with Dolby 7.1 USB Adapter

Unrivaled Comfort.
Universally Compatible.

Purpose built for marathon gaming sessions. Powered by microfiber and memory foam. The Corsair Gaming VOID Surround headset features “true form” ear cups that wrap your ears in luxurious comfort for extended play sessions.

The Corsair Gaming VOID Surround Headset features a mobile connector that works with PlayStation 4, Xbox One, and mobile devices.

The included USB Dolby Headphone surround adapter unlocks genuine Dolby 7.1 for a supercharged experience on your PC, and the 50mm neodymium drivers produce staggering bass, scintillating highs, and towering dynamic range anywhere you play.

Manufacturer Part Number
CA-9011144-NA
EAN/UPC
0843591070850,843591070850
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone

Warranty Two years

Frequency Response 20Hz - 20 kHz

Impedance 32k Ohms @ 1 kHz

Drivers 50mm

Connector 4-pole mobile compatible analog stereo + mic

Microphone

Type Unidirectional noise cancelling

Impedance 2.2k Ohms

Frequency Response 100Hz to 10kHz

Sensitivity -37dB (+/-3dB)