CX825DE Color Laser Multifunction Printer With Hard Disk

Fast print speed plus enhanced finishing supports high-volume production

The Lexmark CX825de color letter/A4 MFP combines print speed of up to 55 pages per minute, ease of use, professional color and configurable software solutions with available finishing options.

Manufacturer Part Number
42K0040
EAN/UPC
0734646576130,734646576130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


In the Box

    Lexmark CX825de color laser multifunction printer with hard disk
    Up to 8,000*-page black toner cartridge
    Up to 17,000*-page cyan, magenta, yellow toner cartridges
    Up to 175,000** pages photoconductor and up to 300,000** pages developer unit
    Software and Documentation CD
    Power Cord(s)
    RJ-11 Phone cable (country dependent)
    Setup Guides (network and local attachment)
    Statement of limited warranty / guarantee
    Lexmark Cartridge Collection Program information

* Average continuous black or continuous composite CMY declared cartridge yield up to this number of standard pages in accordance with ISO/IEC 19798.

** Photoconductor Unit and Developer Unit maximum yield estimate based on 3 average letter/A4-size pages per print job and 5% average coverage per page. Actual Yield may vary based on other factors such as device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.

Ethernet, USB or parallel cable not included.

Box contents may vary by country and/or reseller. Subject to change without notice.
Tech Specs

Part Number
    42K0040

Print Technology
    Color Laser

Function
    Color Copying
    Color Faxing
    Color Printing
    Color Scanning
    Color Network Scanning

Workgroup Size
    Medium-Large Workgroup

Touch Screen Display
    Yes

Display
    Lexmark e-Task 10-inch (25 cm) class color touch screen

Print Speed (Letter, Black)
    Up to 55 ppm6

Print Speed (Letter, Color)
    Up to 55 ppm6

Print Speed (Letter, Black) Duplex
    Up to 55 spm6

Time to First Page (Black)
    As fast as 6.5 seconds

Time to First Page (Color)
    As fast as 6.5 seconds

Duplex (2-sided) Printing
    Integrated Duplex

Print Resolution, Black
    1200 x 1200 dpi
    4800 Color Quality (2400 x 600 dpi)

Print Resolution, Color
    1200 x 1200 dpi
    4800 Color Quality (2400 x 600 dpi)

Copy Speed (Letter, Black)
    Up to 55 cpm6

Copy Speed (Letter, Color)
    Up to 55 cpm6

Time to First Copy (Black)
    As fast as 6.5 seconds

Time to First Copy (Color)
    As fast as 7.0 seconds

Reduce / Enlarge Range
    25 - 400 %

A4/Ltr Simplex Scan Speed (Black)
    Up to 57 / 60 sides per minute

A4/Ltr Simplex Scan Speed (Color)
    Up to 57 / 60 sides per minute

A4/Ltr Duplex Scan Speed (Black)
    Up to 114 / 120 sides per minute

A4/Ltr Duplex Scan Speed (Color)
    Up to 114 / 120 sides per minute

Scan Area, Maximum
    8.5 x 14 inches

ADF Scan
    DADF (Single Pass Duplex)

Scanner Type
    Flatbed scanner with ADF

Scan Technology
    CCD

Optical Scanning Resolution
    1200 X 600 ppi

Scan File Formats (Send as)
    JPEG, JPG
    PDF
    Secure PDF
    TIFF
    XPS
    Archival PDF (A-1a, A-1b)
    Searchable PDF (optional OCR with 1GB RAM and hard disk required)
    Highly compressed PDF (1GB RAM and hard disk required)

Scan Destinations
    e-mail
    FTP
    USB Flash drive
    USB or Network connected computer
    Lexmark Document Solutions Suite (LDSS)

Modem Speed
    ITU T.30, V.34 Half-Duplex, 33.6 Kbps

Fax Transmission Speed
    < 3 seconds per page

Processor Speed
    Quad Core 1.6 GHz

Memory, Standard
    2048 MB

Memory, Maximum
    4096 MB

Hard Disk
    Included in configuration

Apple Operating Systems Supported
    Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10, 10.11)

Citrix MetaFrame
    Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
    Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
    Microsoft Windows Server 2012 with Citrix XenApp 6.0, 6.5

Linux Operating Systems Supported
    Debian GNU/Linux 7.0, 8.0
    Fedora 21, 22
    Linpus Linux Lite Desktop 2.1
    Linux Mint 13 LTS, 17 LTS, 17.1 LTS, 17.2 LTS
    Linux Mint 2 Debian
    PCLinuxOS 2014.12
    Red Hat Enterprise Linux WS 4, 5, 6, 7
    SUSE Linux Enterprise Desktop 10, 11, 12
    SUSE Linux Enterprise Server 10, 11, 12
    Ubuntu 12.04 LTS, 14.04 LTS, 15.04
    openSUSE 13.1, 13.2
    openSUSE Tumbleweed

Microsoft Windows Operating Systems Supported
    Windows XP
    Windows XP x64
    Windows Vista
    Windows Vista x64
    Windows Server 2008
    Windows Server 2008 x64
    Windows 7
    Windows 7 x64
    Windows Server 2008 R2
    Windows 8
    Windows 8 x64
    Windows Server 2012
    Windows 8.1
    Windows 8.1 x64
    Windows Server 2012 R2
    Windows RT
    Windows RT 8.1
    Windows 10

Novell Operating Systems Supported
    Novell NetWare 6.5 Open Enterprise Server
    Novell Open Enterprise Server 2 on SUSE Linux Enterprise Server 10 SP4
    Novell Open Enterprise Server 11 on SUSE Linux Enterprise Server 11

UNIX Operating Systems Supported
    Sun Solaris x86 10, 11
    Sun Solaris SPARC 10, 11
    IBM AIX 6.1, 7.1

Included Paper Handling
    550-Sheet Input
    100-Sheet Multipurpose Feeder
    Integrated Duplex
    500-Sheet Output Bin

Optional Paper Handling
    550-Sheet Tray
    Staple Punch Finisher
    Inline Stapler
    2200-Sheet Tray

Paper Input Capacity, Standard
    Up to 650 pages 20 lb or 75 gsm bond

Paper Input Capacity, Maximum
    Up to 4500 pages 20 lb or 75 gsm bond

Paper Output Capacity, Standard
    Up to 500 pages 20 lb or 75 gsm bond

Paper Output Capacity, Maximum
    Up to 1950 pages 20 lb or 75 gsm bond

Paper Weight Range Supported - Standard Tray (lb.)
    16 - 47 lb.

Paper Weight Range Supported - Multipurpose Feeder (lb.)
    16 - 47 lb.

ADF
    150-Sheet Automatic Document Feeder

ADF Paper Input Capacity
    Up to 150 pages 20 lb or 75 gsm bond

ADF Paper Output Capacity
    Up to 150 pages 20 lb or 75 gsm bond

Finishing Option
    Yes

Finishing Functions
    Offset stacking
    Stapling
    Hole punching

Number of Paper Inputs, Standard
    2

Number of Paper Inputs, Maximum
    6

Media Types Supported
    Card Stock
    Dual Web Labels
    Envelopes
    Labels
    Plain Paper
    Polyester Labels
    Vinyl Labels
    Refer to the Card Stock & Label Guide.
    Banner Paper

Media Sizes Supported
    10 Envelope
    7 3/4 Envelope
    9 Envelope
    A4
    A5
    B5 Envelope
    C4 Envelope
    C5 Envelope
    DL Envelope
    Index Card
    Executive
    Folio
    JIS-B5
    Legal
    Letter
    4 x 6 in.
    Statement
    Universal
    Oficio
    A6

Standard Ports
    One Internal Card Slot
    USB 2.0 Specification Hi-Speed Certified (Type B)
    Gigabit Ethernet (10/100/1000)
    Two Rear USB 2.0 Specification Hi-Speed Certified ports (Type A)
    Two Front USB 2.0 Specification Hi-Speed Certified port (Type A)

Optional Network Ports
    Internal MarkNet N8360 802.11b/g/n Wireless, NFC

Direct USB
    Yes

Ethernet Network
    Yes

Wireless
    Wireless Option

Network Protocol Support
    TCP/IP IPv4
    TCP/IP IPv6
    TCP
    UDP

Network Printing Methods
    LPR/LPD
    Direct IP (Port 9100)
    Enhanced IP (Port 9400)
    Secure IP (Port 96xx)
    FTP, TFTP
    ThinPrint .print integration
    Telnet
    IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
    Microsoft Web Services WSD
    Pull Printing

Network Management Protocols1
    HTTP
    HTTPs (SSL/TLS)
    SNMPv1, SNMPv2c
    SNMPv3
    WINS
    IGMP
    BOOTP, RARP
    APIPA (AutoIP)
    DHCP
    ICMP
    DNS
    Bonjour
    DDNS
    mDNS
    ARP
    NTP
    Telnet
    Finger

Network Security
    SNMPv3
    802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
    IPSec

Printer Languages (Standard)
    PCL 5c Emulation
    PCL 6 Emulation
    Personal Printer Data Stream (PPDS)
    PostScript 3 Emulation
    Direct Image
    Microsoft XPS (XML Paper Specification)
    AirPrint™
    PDF 1.7 emulation

Fonts and Symbol Sets
    3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
    2 PCL bitmap fonts
    39 scalable PPDS fonts
    84 scalable PCL fonts
    OCR-A, OCR-B scalable PCL 5e fonts
    For more information, refer to the Technical Reference.
    165 scalable PostScript fonts
    15 PPDS bitmap fonts

Laser Cartridge Yields (up to)5
    22,000-page Color (CMY) Extra High Yield Cartridges
    33,000-page Black Extra High Yield Cartridge
    17,000-page Color (CMY) High Yield Cartridges
    8,000-page Black and Color (CMYK) Cartridges

Photoconductor Estimated Yield
    Up to 175000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4

Cartridge(s) Shipping with Product
    8,000-page Black Return Program Toner Cartridge
    17,000-page Color (CMY) High Yield Return Program Toner Cartridges

Replacement Cartridges:
    Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.

Packaged Size (in. - H x W x D)
    41.46 x 29.92 x 29.92 in.

Packaged Weight (lb.)
    211 lb.

Size (in. - H x W x D)
    32 x 22 x 23.15 in.

Weight (lb.)
    183 lb.

Noise Level, Idle
    16 dBA

Noise Level (Print), Operating
    56 dBA

Duplex Print Noise Level, Operating
    57 dBA

Noise Level (Copy), Operating
    59 dBA

Noise Level (Scan), Operating
    56 dBA

ENERGY STAR
    Yes

Average Power (Hibernate Mode)
    0.3 watts

Average Power (Sleep Mode)
    3.4 watts

Average Power (Ready Mode)
    125 watts

Average Power (Printing)
    825 watts

Average Power (Copying)
    650 watts

Average Power (Scanning)
    110 watts

ENERGY STAR Typical Electricity Consumption (TEC)
    3.3 kilowatt-hours per week

Limited Warranty - See Statement of Limited Warranty
    1-Year Onsite Service, Next Business Day

Product Certifications
    ENERGY STAR, ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT, Blue Angel (Blauer Engel)

Maximum Monthly Duty Cycle
    Up to 250000 pages per month3

Recommended Monthly Page Volume
    3000 - 30000 pages2

Specified Operating Environment
    Humidity: 15 to 80% Relative Humidity
    Temperature: 10 to 32°C (50 to 90°F)
    Altitude: 0 - 2896 Meters (9,500 Feet)

License/Agreement Terms
    Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.

Country of Origin
    China (PR)

UNSPSC Code
    43212110

Harmonized Tariff Code
    8443.31.0000

Developer Unit(s) Estimated Yield
    Up to 300000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage

1This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org/)
2"Recommended Monthly Page Volume" is a range of pages that helps customers evaluate Lexmark’s product offerings based on the average number of pages customers plan to print on the device each month. Lexmark recommends that the number of pages per month be within the stated range for optimum device performance, based on factors including: supplies replacement intervals, paper loading intervals, speed, and typical customer usage.
3"Maximum Monthly Duty Cycle" is defined as the maximum number of pages a device could deliver in a month using a multishift operation. This metric provides a comparison of robustness in relation to other Lexmark printers and MFPs.
4Actual Yield may vary based on other factors such as device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.
5Average continuous black or continuous composite CMY declared cartridge yield up to this number of standard pages in accordance with ISO/IEC 19798.
6Print and copy speeds measured in accordance with ISO/IEC 24734 and ISO/IEC 24735 respectively (ESAT). For more information see: www.lexmark.com/ISOspeeds.