QLn220 Mobile Printer

Trust these drop-resistant mobile printers to improve efficiencies throughout operations–in the warehouse, shipping and receiving and merchandising. Quickly and easily print barcode labels, receipts, tickets and more, on-site and on-demand.

Manufacturer Part Number
QN2-AUCA0MB0-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Print Width

    1.9”/48 mm

  • Media Roll outer diameter

    2.2”/55.9 mm OD on a 0.75”/19 mm or 1.375”/34.9 mm

  • Print Speed

    Up to 4”/102 mm per second

  • Weight

    1.25 lbs / 567 grams

  • durability

    IP43 dust- and water-resistance rating (IP54 with soft case)

    Tolerance of multiple drops from 5’/1.52 m to concrete

  • battery capacity

    PowerPrecision Plus 2450 mAh removable Lithium Ion Battery (7.4V) (4300 mAh extended battery optional)