Re Datacenter Capacity HDD

With advanced technology that delivers consistent high performance in a multitude of applications, and with ten times the workload capability of desktop drives, WD Re is the workhorse of the WD's datacenter portfolio. WD Re is perfect for high-availability storage arrays that demand the most robust storage device available. High performance, capacity and reliability make WD Re ideal for data warehousing/mining and high-performance computing.

High capacity Nearline drive

Massive capacities up to 6 TB suit even the most demanding datacenter, enterprise server, or cloud storage needs.

Designed for high-intensity applications

Designed to handle up to 550 TB per year – the highest workload capability of any 3.5-inch hard drive – delivering both performance and reliability to any datacenter environment.

Designed for durability and reliability

With up to 2 million hours MTBF, this high performance drive delivers the highest level of reliability for 24x7x365 operation in the most demanding storage environments.

Manufacturer Part Number
WD4002FYYZ-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model #: WD4002FYYZ
Interface: SATA 6 Gb/s
Form Factor: 3.5 Inch
RPM Class: 7200
Capacity: 4 TB
Cache: 128 MB