Value Photo Paper Glossy

  • Our most affordable photo paper
  • Mid-weight, bright white paper with a glossy photo finish
  • Ideal for home, school and business projects
  • Works with all inkjet and Supertank printers
  • Value Photo Paper is available in Letter and 4x6 sizes
  • Backed by Epson's Paper Satisfaction Guarantee

Manufacturer Part Number
S400034
EAN/UPC
0010343926370,010343926370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Basis Weight: 49 lb. (186 g/m2

Thickness: 9.1

ISO Brightness: 97

Opacity: 97

Surface Finish: Gloss