t520 Flexible Thin Client (ENERGY STAR)

Get a flexible, reliable desktop experience for your virtual network and knowledge base users with the HP t520 Flexible Thin Client.

Work smarter.

Maximize your productivity with the latest thin client technologies packed into a sleek, new, fanless industrial design that brings a modern touch to a range of environments.

Powerful performance.

Get AMD GX-212JC SOC, an ultra-fast flash drive interface, integrated dual DisplayPort, and native VGA.

Seamless integration.

Choose the operating system and client virtualization solutions best suited to your environment. Help boost management and performance of your thin client deployment with HP Device Manager and HP Velocity software.

Rest easy with a smart investment.

Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Additional features.

Essential business performance.

  • Get the best bang for your investment buck with AMD GX-212JC SOC (System on Chip), HD graphics, and expansive memory and storage.
Place it where you need it.
  • Make the most of your available workspace and deploy the sleek, new, fanless chassis horizontally or vertically in a range of compact settings.
Keep it simple.
  • Make it easy to deploy, manage, and maintain your install base with HP Device Manager, a software tool available exclusively for HP Thin Clients.
High quality LAN-like data delivery.
  • Improve network performance and the end-user experience with HP Velocity software.

Get the right OS for your environment and budget.

  • Select a Windows OS for a familiar Windows experience with Enhanced Write Filter security and added multi-touch support, HP ThinPro for full-featured Linux or HP Smart Zero Technology for simple management.

No-hassle virtualization.

  • Connect to your virtualized desktops and applications with support for the latest ISVs and certifications from Citrix, VMware, and Microsoft.

Expansive display and peripheral support.

  • Enjoy dual-display productivity, and get USB and optional legacy connectivity.

Connect the way you want.

  • Pick the communication technology that’s best for you.

Manufacturer Part Number
V2V46UT#ABA
EAN/UPC
0889899198094,889899198094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Features:

  • Compact 1.8 liter thin client chassis; easily able to deploy in the horizontal or vertical orientations; integrated VESA 100 mounting system
  • AMD G-Series System-on-Chip; 1.2 GHz dual core APU; AMD Radeon HD GPU
  • DDR3L SODIMM SDRAM system memory; single SODIMM slot; up to 8 GB capacity supported
  • Solid state flash memory storage; up to 64 GB capacities
  • Active thermal management technology monitors internal component operating temperatures – throttles SOC operation if appropriate and prevents unit thermal shutdown
  • Integrated Gigabit Ethernet local area network (LAN) connection; RJ45 port presented on the system rear panel
  • Optional Wi-Fi solutions including Bluetooth
  • Dual DisplayPort 1.2 digital video outputs and a single VGA analog video output.
  • Two (2) SuperSpeed USB 3.0 front access ports and four (4) Hi-Speed USB 2.0 rear access ports. Two of the rear access ports are typically utilized by the keyboard and mouse.
  • Audio system including an internal PC speaker for basic audio playback; 3.5 mm headphone and microphone ports (front access) supporting headphones, headsets and external PC speaker systems
  •  System BIOS designed to address NIST SP 800-147 guidelines
  • ENERGY STAR® certified and EPEAT® Gold registered in the United States. See http://www.epeat.net for registration status in other countries.
  • Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
  • Low halogen materials
  • All models TAA compliant in the Americas and EMEA; TAA compliant models available in APJ upon special request