TowerSTOR TS22UT6G - 2 Bay 2.5" SATA to USB3.0 / eSATA RAID 0/1 Storage

The TowerSTOR TS22UT6G is a unique external 2.5” SSD/SATA Hard Drive server storage with build-in USB 3.0 and eSATA connection. It is a 2-bay storage tower with RAID capabilities that features three different RAID modes, including RAID 0, RAID 1 and JBOD (individual drive access). The RAID modes are selectable via an easy access RAID switch located on the rear panel while LEDs indicators locate on the front panel. USB 3.0 and eSATA dual host interfaces are supported for PC, Linux and Mac OS with time machines supported. TS22UT6G is an ideal personal storage for creative professional and personal backup.

Manufacturer Part Number
ST-SAN-TS22UT6G
EAN/UPC
0739410736178,739410736178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:  TS22UT6G
Form Factor:  Compact Tower
HDD Trays:  2  x  2.5" Tray-Less
RAID Level:  RAID 0, 1, JBOD
Maximum Capacity:  4TB
Host Interface & Transfer Rate:  USB 3.0, eSATA
Drive Interface:  2 x 2.5” SATA 
Cooling Fan:  2.75" Ball Bearing Fan
Power Supply:  AC 100V-240V, DC + 12V/2A or 5V/3A
Control Interface :  RAID Switch on back Panel
Status Indicators:  Power LEDs
Dimension (in):  3.8"W x 1.8"H x 5.5"L 
Weight (lb) :  4 lb
Safety Regulations:  CE, FCC, UL, RoHS
Limited Warranty:  1 Years
Package Contents:  

  • TS22UT6G (1)
  •  Power Cord (1)
  •  USB 3.0 Cable (1)
  •  eSATA Cable (1)
  •  Quick Installation Manual (1)