The High Power 600mW Compact Wi-Fi Range Extender expands the range of any 802.11b/g/n wireless network by repeating the signal from a wireless router and redistributing it in a new "extended" location. The REC10 is equipped with advanced dual 600mW amplifiers and a high gain 2dBi detachable antenna to extend Wi-Fi coverage by a staggering 6,500 sq ft. Its elegant, plug-in design allows it to be discreetly installed within a home or office to provide Wi-Fi coverage for all your rooms and backyard. Enjoy the freedom of using your laptop, tablet or smartphone throughout your entire property. The Range Extender also includes a wired port for connecting and bridging an additional network device, such as a PC or TV, to your Wi-Fi network. The REC10 works with any brand of Wi-Fi router and is simply the smallest, high power, universal Wi-Fi range extender available.
Note:
SPECIFICATIONS
Wireless Standard: 802.11b/g/n
Frequency Band: 2.4GHz
Wireless Speed: 300Mbps (Rx), 300Mbps (Tx)
Amplifier:
Dual 2.4GHz Amplifiers
Dual Low Noise Amplifiers
Wireless Security: WEP, WPA, WPA2, WPA Mixed, WPS
Wireless Access Scheduling: Specific day and time
Wireless Coverage Control: 15% - 100% Output Power
Antennas:
1 x Detachable High Gain Antenna
1 x Internal High Gain Antenna
Port: 1 x RJ-45 LAN Port
Warranty: 1 Year
Setup Requirements:
Wireless 802.11b/g/n 2.4GHz Network
Computer, Tablet or Smartphone with Wi-Fi access and a web browser
Package Contents:
1 x High Power Compact Wi-Fi Range Extender
1 x Detachable High Gain Antenna
1 x Setup Guide
1 x CD: User's Guide, Installation Video