Gaming 27T 6QE-002US All-in-One Computer

THE GAME IS ON WITH ALL-IN-ONE!

Based on the success of MSI's powerful gaming motherboards and graphics cards, MSI has successfully integrated all parts of a full-worthy and top performing gaming desktop into a 27" non-glare display, thereby creating the worlds first All-in-One PC for gaming enthusiasts. Covered by a top-notch audio solution and flanked by a highly responsive touch-screen interface, this gaming All-in-One PC will impress both casual and enthusiastic gamers with visual awe and a striking performance.

GAMING IS FOR EVERYONE!

All around the world, gaming is done in various ways by various people. That's the reason why MSI Gaming All-in-One PC's are designed to fit the needs of various types of gamers. Whether you are young or old, play casual or hardcore, compute after school or in the night or use your PC for more than just gaming, the MSI Gaming All-in-One PC is your companion.

SUPERSIZED AND SUPER SHARP

Powerful hardware needs a matching monitor to show it all off. That's why MSI's Gaming All-in-One PCs are featured with a large frameless anti-glare display, capable of playing Full HD images and videos without the hassle of light reflections preventing you from seeing what's happening on your screen.

The frameless design eliminates the constraint of conventional touch screens and improves the utilization of touch control. Besides that, the frameless design strengthens the quality and modern looks of the All-in-One PC. The frameless design also makes the All-in-One PC more durable, dust and scratch resistant than the traditional frame exterior.

As more and more PC games available on app-stores and game shops are supporting movement gestures via touch, the MSI Gaming All-in-One PCs come with a multi-touch interface, even supporting 10-finger touch control.

YAMAHA SPEAKERS

THE BEST HI-FI AUDIO SOLUTION

To provide gamers with the ultimate audio experience, MSI implements high-quality 5W + 5W Speakers & Amplifier by Yamaha on this Gaming All-in-One PC.

FREQUENCY RANGE

The emitted audio covers high, mid, to low-range frequencies, not only providing clearer sounds but also emphasizing bass tones, creating the best audio fidelity. Each speaker features a built-in full-range monomer, and an independent subwoofer monomer, forming a 2-way speaker system.

TURN UP THE BASS

FR-Port (Flat Radial Port) is a Yamaha exclusively-patented speaker system that lengthens sound channels in order to increase audio depth, coupled with a unique sound chamber design that reduces compressed air flow, resulting in deeper and more powerful bass production.

YAMAHA RECOMMED AUDIO CIRCUIT

The Yamaha amplifier and factory-recommended audio filter circuit design produces a low distortion and wider frequency audio range, resulting in softer and vibrant sounds closer to original audio quality.

FLICKER-FREE ALL-IN-ONE PC

The Flicker-free technology integrated into the GAMING all-in-one display stabilizes the power current and prevents flickering invisible to the naked eye under normal conditions. When used for extended periods of time, it effectively reduces eyestrain while also improving productivity.

BLUE LIGHT CONTROL

Blue light is light with wavelengths in the 381nm to 500nm range. This can be dangerous to the human eye, causing cataract and retinal degeneration. The flicker-free display of the MSI Adora All-in-One PC effectively reduces blue light.

Manufacturer Part Number
9S6-AF1C11-002
EAN/UPC
0824142122136,824142122136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Item Code 9S6-AF1C11-002
  • Color Black-Red Trim
  • Operating System Windows 10 Home
  • Processor Intel Core i7-6700 3.4 - 4.0GHz
  • Chipset Intel® H170
  • Display 27" Full HD Anti-Glade Display (1920 x 1080, 16:9 widescreen)
  • Display Type Projected Capacitive 10-point Touch
  • Graphics NVIDIA® GeForce® GTX™ 980M 8GB GDDR5
  • Memory 16GB (8GB x 2) SO-DIMM DDR4 2133MHz
  • Memory Slots 4, Up to 64GB
  • Storage 256GB (128GB x2)M.2 PCI-E Gen3 SSD Super Raid 4 + 2TB(7200RPM) x1
  • Optical Drive Type Blu-ray Disc Burner
  • LAN Killer E2400 Game Networking
  • WLAN Killer Wireless-AC 1535
  • Bluetooth BT 4.1
  • Included Peripherals Gaming Keyboard + Gaming Mouse
  • Audio Speakers (5 W) x 2 with Nahimic Audio Engine
  • HDMI in 1
  • HDMI out 2
  • USB 2.0 2
  • USB 3.0 4
  • Mic in / Headphone out Yes
  • Card Reader 3-in-1 (SDXC/MS/MMC)
  • Webcam 2.0 MP Full HD
  • Power Adapter 330W AC Adapter
  • Dimensions 26.47" x 19.01" x 2.60"
  • Weight 35.63
  • Warranty 1 year
  • Wall Mount Compatbile VESA 100 x 100 mm