1TB External Portable SSD

The Mobile-D SSD is the latest addition to the Axiom Mobile-D Series product line. Combining the USB 3.0 interface with the superior performance of solid-state NAND flash hard drive – Axiom Mobile-D SSD delivers the ultra-fast storage in a sleek, durable enclosure.

Delivering ultra-performance mobility the Axiom Mobile-D SSD is the perfect choice for users that need their files and data wherever they go.

  • Portable Drive with flexible storage capacities: 120, 240, & 480GB
  • Combined solid-state drive ultra performance and SuperSpeed USB 3.0 – Transfers files and data over 4-times faster than USB 2.0 technology
  • Compact, mobile & rugged – Virtually shock proof
  • Universal compatibility – USB 3.0 plus USB 2.0 backward compatible
  • Durable – SSD provides ultimate protection and long-term reliability
  • Solid-state drive emits virtually no vibration, sound, and low heat
  • Zero latency for fast file and data retrieval
  • Plug-and-play, no drivers needed
  • Durable aluminum case providing sleek and mobile storage and backup solution
  • USB Bus powered, no external power supply required
  • Performance & value – Utilizes MLC asynchronous NAND Flash
  • RoHS complaint
  • LED light indicates power and activity status
  • PC and Mac compatible – Supports Windows* and Mac OS 10+
  • Leading 3-year Warranty

Manufacturer Part Number
USB3SSD6E1TB-AX
EAN/UPC
0841280112812,841280112812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface
USB 3.0 (backward compatible with USB 2.0)

System Compatibility
Formatted NTFS for Windows® XP,
Windows Vista®, Windows 7,
Requires reformatting for Mac OS® X
Leopard®, Snow Leopard®

Operating Specifications
Sequential Read: 176MB/s
Sequential Write: 160MB/s
Data transfer rate: Up to 480Mb/sec in USB 2.0 mode
Up to 5Gb/sec in USB 3.0 mode
Operating temperature: 5°C to 35°C
Non-op. temperature: –20°C to 65°C

Package Contents
SSD Drive w/Enclosure
Protective Sleeve
USB 3.0 cable

Dimensions
Height: 0.55 in (14 mm)
Width: 2.99 in (76 mm)
Depth: 4.44 in (113 mm)
Weight: 0.533 lb
ECCN: 5A992.c
HTS: 8471.70.5065
TAA Compliant