PEN-F Mirrorless Camera Body Only

Rangefinder style cameras were all the rage in 1963. Now they’re back. The beautifully-crafted PEN-F is ideal for street shooters, as a second camera for studio pros, and for anyone who loves vintage design and photography. It features sleek lines, precision controls, and the ability to capture amazing street shots. Advanced sensor technology combined with in-body image stabilization ensures superior resolution and razor-sharp images, even while you or your camera is moving. And fully customizable in-camera color control shoots photos with old school film quality right before your eyes.

Manufacturer Part Number
V204060BU000
EAN/UPC
0050332190337,050332190337
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product type: Micro Four Thirds interchangeable lens system camera:

Memory: SD Memory Card  (SDHC, SDXC, UHS-I, II compatible, Eye-Fi Card compatible*)
* Not compatible with Endless Memory:

Sensor size: 17.4 mm (H) x 13.0 mm (V):

Lens mount: Micro Four Thirds Mount:


:
:

IMAGE SENSOR:
:  
Product type: 4/3 Live MOS Sensor:

Number of pixels / aspect ratio: Number of effective pixels: Approx. 20.3 million pixels
Total number of pixels: Approx. 21.8 million pixels
Aspect ratio: 1.33 (4:3):

Dust reduction: Supersonic Wave Filter (image sensor dust reduction system):


:
:

RECORDING (STILL):
:  
Recording format: DCF, DPOF compatible / Exif, PRINT Image Matching III, MPO compatible:

File format: RAW (12-bit lossless compression), JPEG, RAW+JPEG, MPO(3D still):

Recording image size: [RAW] 5184 x 3888 pixels
[JPEG] 5184 x 3888 pixels - 640 x 480 pixels:


:
:

IMAGE STABILIZATION SYSTEM:
:  
Type: Built-in 5-axis* sensor-shift image stabilization for movie and still photos
* yaw / pitch / roll / vertical shift / horizontal shift:

Mode: 4 modes (S-IS AUTO, S-IS1, S-IS2, S-IS3), OFF:

Live View image stabilization: Activation by half-pressing shutter button or enlarging view:

Focal length setting: Adjustable:

Lens IS priority: Selectable:

5-Axis Sync IS: Yes*
* When using M.Zuiko Digital lenses equipped with image stabilization :

Stabilization performance: 5.0 EV*
* Based on measurement conditions.
When using M.Zuiko Digital ED 14-42mm f/3.5-5.6 EZ (focal length =42mm (35mm equivalent: 84mm)):


:
:

VIEWFINDER:
:  
Finder type: Eye-level OLED electronic viewfinder, approx. 2.36M dots:

Field of view / Viewfinder magnification: Approx. 100% / Approx. 1.08x *1 - 1.23x *2 (-1m-1, 50mm lens, Infinity)
* 1: Finder Style 1, 2 (aspect ratio 4:3)    * 2: Finder Style 3 (aspect ratio 4:3):

Eye point / Diopter adjustment range: Approx. 20mm (-1m-1, Distance from rear lens surface) / -4 ~ +2m-1:

Preview: Live View preview with depth of field preview lock:

Display Grid: Off / normal grid / golden grid / scale / diagonal / movie grid:

Level Gauge: 2-axis (horizontal/vertical) level gauge:

Finder Style: 3 styles:

Brightness and Color Temperature Control: Adaptive brightness technology (EVF Auto Luminance) / ±2 level manual brightness control /
±3 level manual colour temperature control :

S-OVF (Simulated OVF): Expands Live View dynamic range
* Available in the EVF when in P, A, S and M modes.  Art filter, WB and exposure are not reflected in EVF.:


:
:

LIVE VIEW:
:

Live View: Approx. 100% field of view, exposure compensation preview, WB adjustment preview, gradation preview, face detection preview (up to 8 faces), grid line, magnification display (x3/x5/x7/x10/x14). Display modes: Standard, Histogram, Highlight & Shadow, Level Gauge, Off (Image Only).:

Preview: Preview with depth of field preview lock:


:
:

MONITOR:
:  
Monitor type: 3.0-inch vari-angle monitor*
* Approx.1037k dots (3:2), electrostatic capacitance touch panel :

Touch control: Shutter release, magnification, AF area selection, AF area size adjustment, frame forward/backward, magnified playback, Live Guide, Super Control Panel, scene mode selection, Wi-Fi connection, selfie shutter release, movie control, movie effect, movie teleconverter :

Tilting capability: Yes (mirror display when monitor is in self portrait position):

Brightness / Color temperature control: ±7 levels / ±7 levels:

Color tone select: Vivid / Natural:


:
:

FOCUSING:
:  
AF system: High-speed imager AF:

Focus mode / Full-time AF: Single AF (S-AF) / Continuous AF (C-AF) / Manual Focus (MF) / S-AF + MF /
AF tracking (C-AF + TR); with Full-time AF :

Magnified frame AF: Selectable from over 800 AF points
Selectable magnification: x3, x5, x7, x10(Default), x14
Super Spot AF*
* Available only when a Micro Four Thirds lens is attached:

Face detection AF / Eye detection AF: Yes; Eye Detection AF mode: off / nearer-eye priority / right-eye priority / left-eye priority:

Focusing point / Focusing point selection mode: 81-area multiple AF; All targets, group target area (9-area), single target (standard), single target (small) :

AF targeting pad: Yes (activate / deactivate with double tap on rear monitor):

AF illuminator: Yes:

Manual focus assist: Focus ring rotation activates Live View image magnification and/or focus peaking when in S-AF+MF or MF mode:

Peaking function: Activate with Fn button or focus ring
Change peaking settings using the Info button
Color selection: white, black, red, yellow
Intensity selection: high, normal, low
Back light effect: on, off:


:
:

EXPOSURE CONTROL (STILL):
:

Metering system
(TTL Image sensor metering): Digital ESP metering (324-area multi pattern metering), center-weighted average metering, spot metering*, spot metering with highlight control, spot metering with shadow control
* Also available AF target spot metering:

Metering range: EV -2 - 20 (using 17mm f2.8, ISO 100):

Exposure mode / Shooting mode: i Auto (Live Guide can be performed), P: Program AE (Program shift can be performed),
A: Aperture priority AE, S: Shutter priority AE, M: Manual (Live Bulb, Live Time and Live Composite are available), Custom1~4, Photo Story*1, Scene select  AE*2
*1 Photo Story can be set to C3    *2 Scene select mode can be set to C4:

Scene select AE: Portrait, e-Portrait, Landscape, Landscape + Portrait, Sport, Hand-held Starlight*1, Night Scene, Night + Portrait, Children, High Key, Low Key, DIS mode, Macro, Nature Macro, Candle, Sunset, Documents, Panorama, Fireworks, Beach & Snow, Fisheye Conv., Wide Conv., Macro Conv., Panning, 3D*2
*1  8 images automatically shot and combined into a single image composite
*2  For 3D lens (H-FT012 by Panasonic only), still photo only:

ISO sensitivity: AUTO ISO : customizable, LOW (approx.80) ‐ 25600 (default: LOW - 1600)
Manual ISO : LOW (approx.80), 200 - 25600 (1/3, or 1 EV steps selectable):

Exposure compensation: When using exposure compensation dial: ±3 EV, adjustable by 1/3 EV steps
When assigned to front/rear dial: ±5 EV, adjustable by 1/3, 1/2 or 1 EV steps 
When shooting in HDR or in video,  only adjustable up to ±3 EV steps
Live View only reflects up to ±3 EV steps
Locks with a half-press of the shutter button (can be set to Fn button as well):


:  :

SHUTTER:
:  
Shutter type: Focal-plane shutter 
Mechanical shutter* :1/8000 - 60 sec., with selectable EV adjustment steps (1/3, 1/2, 1)
* Bulb/Time: selectable exposure time (1/2/4/8/15/20/25/30 min.), with 8-min. default setting
* Composite: maximum shooting time 3 hours
Electronic first curtain shutter (Anti-shock mode) : 1/320 - 60 sec
Electronic shutter (Silent mode): 1/16000 - 60 sec:

DRIVE:
:  
Sequential shooting maximum speed: Sequential shooting H mode: Approx. 10 fps
* IS OFF
* Focus and exposure are fixed at the values for the first shot
Sequential shooting L mode: Approx. 5 fps
* When using the M.ZUIKO DIGITAL ED 12-50mm f/3.5-6.3 EZ
Sequential shooting H+ silent shutter mode: Approx. 20 fps 
* Shutter speed is limited: 1/16000s - 1/25s:

Max. recordable pictures on sequential shooting *: [RAW]  Max. 250 frames (in 5 seq. shooting L)  Max. 39 frames (in 10 seq. shooting H)
[JPEG]  Max. ∞ frames (in 5 seq. shooting L)  Max. 45 frames (in 10 seq. shooting H)
* When using the M.Zuiko Digital ED 12-50mm f3.5 - 6.3 EZ
* With TOSHIBA SDHC UHS-II R260・W240 EXCERIA™ PRO :

Self-timer: Operation time: 12 sec., 2 sec., custom (Wait time: 1-30sec., Shot interval: 0.5/1/2/3sec., Number of shots: 1-10, Every time AF: ON/OFF):


:
:

FLASH:
:  
Flash intensity control method: TTL Auto, Auto*, Manual, Super FP* (FP-TTL AUTO, FP-MANUAL)
* Available on the external flash:

Built-in flash: No:

Bundled standard flash: FL-LM3 (dustproof and splashproof flash)
GN=9.1 (ISO100・m) / GN=12.9 (ISO200・m)
Bounce (up & down: 45, 60, 75, 90 degree; left & right: 30, 60, 90, 120, 150, 180 degree)
* Powered by the camera:

Flash mode: Flash Auto, Redeye, Fill-in, Flash Off, Red-eye Slow sync.(1st curtain),
Slow sync.(1st curtain), Slow sync.(2nd curtain), Manual (1/1 (FULL) ~ 1/64):

Synchronization speed: 1/250 sec.
 Super FP: 1/125-1/8000 sec.
 Silent mode: less than 1/20 sec.:

Flash intensity control: Up to ±3 EV in 1/3, 1/2, 1 EV steps selectable:

Compatible external flash: FL-50R, FL-36R, FL-20, FL-14, FL-300R, FL-600R:


:
:

WIRELESS FLASH CONTROL:
:

Compatible external flash: FL-50R, FL-36R, FL-300R, FL600R:

Control method: Triggered and controlled by the bundled FL-LM3 or FL-600R
(Olympus Wireless RC Flash system compatible):

External Flash intensity type: TTL Auto, Auto, Manual, FP-TTL-AUTO, FP-MANUAL:

Channel: 4 channels :

Group No.: 4 groups (External flash 3 groups + commander flash*)
* FL-LM3 / FL-600R:


:
:

WHITE BALANCE:
:  
White balance mode: Auto WB, 7 Preset WBs, 4 Capture WBs, Custom WB(Kelvin setting):

White balance compensation: ±7 steps along A-B / G-M axis   * Except for Custom WB:


:
:

COLOR MODE:
:  
Color Matrix: sRGB, Adobe RGB:


:
:

PICTURE MODE:
:  
Mode: i-Enhance, Vivid, Natural, Muted, Portrait, Monotone, Custom, e-Portrait, Color Creator, Art Filters, Color Profile Control, Monochrome Profile Control:

Highlight and Shadow Control: ±7 steps each for highlight, shadow, midtone
* Activate by rear lever:


:
:

COLOR PROFILE CONTROL:

Color Profile Control: Can set the saturation level from -5 ~ +5 for each of the 12 colors
Settings may be held for each of 3 presets* (COLOR1 / COLOR2 / COLOR3)
* Also holds the highlight and shadow control setting:


:
:

MONOCHROME PROFILE CONTROL:

Monochrome Profile Control: Color Filter effect: 8 colors (Red, Orange, Yellow, Yellow-green, Green, Cyan, Blue, Magenta) with 3 levels of intensity
Shading Effect: -5 ~ +5
Film Grain Effect: Low / Medium / High
Pict. Tone: Sepia / Blue / Purple / Green
Settings may be held for each of 3 presets* (MONO1 / MONO2 / MONO3)
* Also holds the highlight and shadow control setting:


:
:

ART FILTERS:
:  
Art Filters (Variations / Art Effects): Pop Art (I, II / a.b.c.d.e.f.):

Soft Focus ( - / c.e.):

Pale & Light Color (I, II / a.b.c.d.f.):

Light Tone ( - / d.f.):

Grainy Film (I, II / b.c.d.g.h):

Pin Hole (I, II, III / d.):

Diorama ( I, II  / d.):

Cross Process (I, II / b.c.d.f.):

Gentle Sepia ( - / a.b.c.d.f.):

Dramatic Tone (I / b.c.d.e.f.)  (II / b.c.d.e.f.g.h):

Key Line (I, II / a.b.c.d.e.):

WaterColor (I, II / a.b.c.d.):

Vintage (I, II, III / a.b.c.d.e.f.i):

Partial Color (I, II, III / a.b.c.d.e.f):

Details of Art Effects: a. Soft Focus Effect:

 : b. Pin-Hole Effect:

 : c. White Edge Effect:

 : d. Frame Effect:

 : e. Star Light Effect:

 : f. Blur Effect (Top & bottom, Left & Right):


: g. B&W Effect (None, Yellow, Orange, Red, Green):

 : h. Pict. Tone (None, Sepia, Blue, Purple, Green):


: i. Shade Effect (Top & bottom, Left & Right):

Color Ring (for partial color): 18 color selectable:


:
:

COLOR CREATOR:
:

Color Creator: Color pattern: 30 colors / Saturation setting -4 ~ +3:


:
:

PHOTO STORY:  
Type (Variation / Frame Effect / Composition): Standard (I, II, III, IV / a, b, c, d / A, B, C, D):


: Fun Frame (I, II, III / NA / NA):


: Speed (NA / NA / A, E, F):


: Zoom in / out (I, II / a, c / A, G):


: Layout (I, II, III, IV / NA / NA)
Can select picture mode:

Frame Effect: a. White Frame:


: b. White Frame & White Edge Effect:

 : c. Black Frame:

 : d. White Frame & Pin Hole Effect:

Aspect & Window Pattern: A. 4:3, 2 frames:


: B. 4:3, 3 frames:

 : C. 1:1, 2 frames:

 : D. 1:1, 3 frames:


: E. 1:1, 4 frames:

 : F. 16:9, 5 frames:

 : G. 16:9, 2 frames:

Hold function: Yes:


:
:

BRACKETING:
:

Exposure bracketing: 2, 3 or 5 frames in 0.3/0.7/1.0EV steps selectable, 7 frames in 0.3/0.7EV steps selectable:

ISO bracketing: 3 frames in 0.3/0.7/1.0EV steps selectable :

White balance bracketing: 3 frames in 2, 4, 6 selectable steps for A-B/G-M axis.:

Flash bracketing: 3 frames in 0.3/0.7/1.0EV step selectable:

Art Filter bracketing: i-Enhance, Vivid, Natural, Muted, Portrait, Monotone, Custom, Art Filters, Color Creator, Monochrome Profile Control, Color Profile Control selectable:

Focus bracketing: 3 to 999 shots, focus steps adj. from 1 to 10 (compatible with Micro Four Thirds lenses):


:
:

HDR FUNCTION:
:

HDR (Auto composite): HDR1, HDR2 (painting-like)
* ISO sensitivity is fixed at 200, and maximum shutter speed setting is 1 second
* Exposure compensation can be performed
:

Bracketing for HDR postprocess: 3 or 5 frames in 2.0/3.0EV steps selectable, 7 frames in 2.0EV steps selectable
*This function does not execute HDR processing:


:
:

KEYSTONE COMPENSATION:
:

Keystone Compensation: Yes (can be confirmed in Live View):


:
:

HIGH RES SHOT:
:

Resolution: Equivalent to 50 megapixels (8 shots combined into a single JPEG using sensor shift)
* Available in P/A/S/M mode, RAW+JPEG or JPEG
* JPEG: 8160 x 6120 / RAW: 10368 x 7776
* RAW data can be developed in-camera
* RAW development by PC is possible with Olympus Viewer 3 ver. 2.0:

Shutter Type / Shutter Speed: Electronic shutter / 1/8000 - 8 sec.:


:
:

ANTI-SHOCK MODE:
:  
Shutter Type / Shutter Speed: Electronic first curtain shutter: 1/320* - 60 sec
* For speeds over 1/320 sec., mechanical shutter will automatically be selected:

Shutter start delay: 0, 1/8, 1/4, 1/2, 1, 2, 4, 8, 15, 30 sec:


:
:

SILENT MODE:
:  
Shutter Type / Shutter Speed: Electronic shutter: 1/16000 - 60 sec:

Shutter start delay: 0, 1/8, 1/4, 1/2, 1, 2, 4, 8, 15, 30sec:


:
:

LIVE BULB / LIVE TIME:
:

Update interval time: 0.5 sec - 60 sec:


:
:

LIVE COMPOSITE MODE:
:

Update interval time / composite method: 0.5 sec - 60 sec / Lighten Mode (Bright area prioritization):


:
:

INTERVAL MODE:
:  
Interval Mode: Interval Time 1sec. - 24 Hours,  Max 999 frames
Available to make time-lapse video automatically:


:
:

MULTI EXPOSURE:
:  
Number of pictures / Functions: 2 frames / Auto gain, Exposing on Recorded picture(RAW):


:
:

MULTI ASPECT:
:  
Aspect Ratio: 4:3 (Default) / 3:2 / 16:9 / 1:1 / 3:4:


:
:

ONE PUSH TELE-CONVERTER:
:

Magnification: x2:


:
:

LEVEL GAUGE:
:  
Detection: 2-axis:


:
:

MOVIE:
:  
Recording format: MOV (MPEG-4AVC/H.264), AVI (Motion JPEG):

Mode / frame rate / compression method: 〔MOV〕
1920x1080 (FHD) / 30p, 25p, 24p / ALL-I (A-I), IPB (SF,F,N):


: 1920x1080 (FHD) / 60p, 50p,  IPB (SF, F, N):


: 1280x720 (HD) / 60p, 50p, 30p, 25p, 24p / ALL-I (A-I), IPB (SF,F,N):


: * 60p: 59.94fps, 50p: 50.00fps, 30p: 29.97fps, 25p: 25.00fps, 24p: 23.98fps:


: * FHD ALL-I (A-I: approx. 77Mbps):


: * FHD IPB (SF: approx. 52Mbps, F: approx. 30Mbps, N: approx. 18Mbps):


: 〔AVI〕:


: 1280x720 (HD) / 30p:


: 640x480 (SD) / 30p:


: * Frame rates may drop when particular Art Filters and Movie Effect are used
* Class 10 or higher SD card is recommended for shooting movies
* UHS-II or UHS-I U3 card is recommended for ALL-I shooting:

Maximum recording time: [MOV]:


: Approx. 29min:


: [AVI]:

 : HD: Approx. 7min* / SD: Approx. 14min*:

 : * Excluding when particular Art Filters are used:


:
:

Art Filter Movie: Yes*
* Frame rate: 30fps or lower:

Movie Effect: One-shot Echo / Multi-echo / Art Fade / Old Film:

One-push Movie Digital Converter: ×4:

Time Lapse Movie: [AVI]
3840×2160 (4K) / 5fps
1920×1080 (FHD) / 5fps, 10fps, 15fps
1280×720 (HD) / 5fps, 10fps, 15fps, 30fps
:

Photo in Movie: Yes (mode1* / mode2)  *mode1 is available when recording framerate is less than 30p:

Clips: 1, 2, 4, 8 sec (Further continued shooting possible by pressing movie record button again):

Quick Movie / Slow Movie: Yes:

High Speed Movie: Available at 120 fps, 640 X 480:

Image Stabilization for Movie: M-IS1* (Image sensor shift and electronic image stabilizer with multi motion IS),
M-IS2 (Image sensor shift with multi motion IS), Off
* While using M-IS1, field of view may be affected:

Grid Line / Focus Peaking: 4 types of grid lines / 4 colors for focus peaking:

Time code: Rec run/free run, drop frame/non-drop frame:

Live View Output via HDMI: Yes (GUI is shown on connected device only, and peaking function is not available when connected by HDMI.)
By holding down INFO button, GUI will be hidden on the connected device, movie quality is set to YCbCr 4:2:2, frame rate is set to movie setting (24p, 30p and 60p settings are not recommended), and sound will not be recorded.:

Exposure Control: Program AE, aperture priority AE, shutter priority AE, manual:

AE Lock: Yes:


:
:

RECORDING (SOUND):
:  
Recording format: Wave Format (Stereo linear PCM/16-bit, Sampling frequency 48kHz):

Microphone / Speaker: Built-in stereo / mono:

Microphone function: Wind noise reduction, recording volume, microphone volume limiter
Audio dubbing possible for still pictures (up to 30 sec.)
* May affect audio quality:


:
:

WI-FI FUNCTIONALITY:
:

GPS information function: Via smartphone GPS data:

Wireless Shooting: Live View, Rec View, Wireless Touch AF shutter, Self Timer (w/ Countdown guidance, Sequential shooting, movie recording capability), Wireless Release, Movie Recording, Power Off
iAuto / P / A / S / M (Live Bulb, Live Time, Live Composite) and drive mode can be selected.*
Aperture, shutter speed, exposure, ISO sensitivity, white balance can be adjusted.*
* When in private connection :

Image Share: File Type: JPEG*, MOV
Connect to up to 4 devices simultaneously; marking function for image share
* Excluding MPO file:

Easy Connection: QR code setting:


:
:

PLAYBACK:
:  
Playback mode: Single-frame, information display, index display (4/9/25/100 frames), Clips, calendar, enlargement (2x - 14x), movie (with sound, FF/REW/Pause), picture rotation (auto), slideshow (with sound including BGM, Slide show effects, replaceable BGM), Light Box display
   :

Information display: Histogram (independent luminance / RGB available), Highlight/Shadow point warning, AF frame, Photographic information, OFF:


:
:

IMAGE EDITING:
:  
Editing function: RAW data edit, Gradation auto, Monochrome, Sepia, Red-eye fix, Saturation, Resize (1280x960, 640x480, 320x240), Trimming, Aspect, e-Portrait, Image Overlay, Post recording:

RAW data edit: RAW data edit based on settings of the camera (including e-Portrait, Color Creator, Art Filter, ART-BKT). 2 programmable settings, preview capability.:


:
:

PRINT:
:  
Print function: Print reservation (DPOF), Direct print (PictBridge compatible):


:
:

MENU:
:  
Languages: 34 languages:
English, French, German, Spanish, Italian, Japanese, Korean, Traditional Chinese, Simplified Chinese, Russian, Czech, Dutch, Danish, Polish, Portuguese, Swedish, Norwegian, Finnish, Croatian, Slovenian, Hungarian, Greek, Slovakian, Turkish, Latvian, Estonian, Lithuanian, Ukrainian, Serbian, Bulgarian, Rumanian, Indonesian, Malay, Thai:


:
:

CUSTOM:
:  
Custom mode: Modes C1, C2, C3 and C4 can be customized:

Custom dial: Mode dial, front/rear dial and exposure compensation dial can be customized:

Custom button: Fn1/Fn2 button, magnification button, movie button and preview button can be allocated a shooting function
* Lens function button can also be assigned a function from the camera
* Right button and down button on the arrow pad can also be assigned functions:


:
:

INPUT / OUTPUT:
:  
USB/AV/Remote controller connector: Dedicated multi-connector
(USB: USB2.0 Hi-Speed, video: NTSC/PAL selectable, optional remote cable RM-UC1 compatible):

HDMI connector: Micro HDMI (Type-D):

Flash attachment: Hot shoe :

Wireless LAN: Built-in (IEEE 802.11b/g/n):

Microphone input jack: No:

PC interface: USB2.0 Hi-Speed:

TV interface: HDMI out (HD / stereo), video out (SD / mono):


:
:

POWER REQUIREMENTS:
:  
Battery: BLN-1 Li-ion battery (included):

Sleep mode: Yes (1/3/5 min. off):

Number of recordable pictures: Approx. 330 shots (using BLN-1 and TOSHIBA SD with IS ON, based on test stds.):

Battery Life on movie shooting: Approx. 80 minutes* (under standard JEITA testing)
Approx. 140 minutes* (when zoom and other operational functions are not used)
* When repeatedly recording at the maximum time of 29 minutes:


:
:

DIMENSIONS / WEIGHT:
:  
Dimensions: 124.8 mm (W) x 72.1 mm (H) x 37.3 mm (D) guideline compliant, excluding protrusions:

Weight: Approx. 427 g  (guideline compliant, with BLN-1 battery and Memory card)
Approx. 373 g  (body only):


:
:

OPERATING ENVIRONMENT:
:  
Temperature: 0 ~ +40°C (when in operation) / -20 ~ +60°C (when stored):

Humidity: 30 - 90% (when in operation) / 10 - 90% (when stored):


:
:

BOX CONTENTS:
:  
Box contents: PEN-F Body, FL-LM3 flash, BLN-1 Li-ion battery, BCN-1 Li-ion battery charger, USB cable, shoulder strap, Olympus Viewer 3 (CD-ROM), instruction manual, warranty card