Love your phone or tablet but wish you could it did more? Now you can with ScreenBeam Mini2 Continuum Edition. ScreenBeam Mini 2 Continuum Edition let’s you wirelessly dock Windows 10 mobile phones and tablets to a monitor, keyboard and mouse to get things done, like you would on a PC! Designed specifically for Windows 10 devices, users are able to get a PC-like experience from their smaller form factor device allowing them to fully enjoy their devices portability on-the-go, and harness its awesome power when wirelessly docked with ScreenBeam Mini2 Continuum Edition.
Note:
Language: English, French, German, Korean, Japanese, Simplified Chinese, Traditional Chinese, and Spanish
Video Output: Up to full 1080p30 HD (H.264)
Audio Output: LPCM, 2 channel stereo
A/V Interface: HDMI, Type-A male connector
Content Protection: HDCP 2.x
Certification: Wi-Fi Miracast™, Intel® WiDi
Wireless: IEEE 802.11a/b/g/n, dual-band 2.4GHz and 5Ghz, 2×2 internal antenna
Wireless Security: WPA2, WPS PIN Pairing, AES 128-bit
Firmware Upgrade: Wireless upgrade
Power: – Power Input: 5V / 1A
– Power Consumption: < 4W
LED Indicator: Power On
Regulatory Compliance: FCC, UL
Dimensions: 3.86 x 1.18 x 0.47 inch (98.044 mm x 29.972 mm x 11.938 mm)
Weight: 39.689 grams
Warranty: Localized to country of sale