Inspiron 15-5559 Notebook

Be your best. Anywhere.

Do every task better on a ultraportable laptop with a vibrant 15” display and a built-in DVD.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Start it up - You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form.Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need - Windows 10 starts up and resumes fast with InstaGo1 so there’s no buffer between you and your to-do list. Even your updates reach you as soon as they are available so you always have the latest and greatest features that are built to keep up with your on-the-go lifestyle.

Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

Undeniable performance

Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.

Manufacturer Part Number
I5559-1348SLV
EAN/UPC
0884116205234,884116205234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
    1 combo headphone / microphone jack

Optical Drive

  • External DVD+/-RW option

Power

  • Battery
    4 Cell 40 WHr Prismatic Battery (standard)
    4 Cell 47 WHr Prismatic Battery (optional)

    A/C Adapter
    45 Watt AC Adapter
    65 Watt AC Adapter

Wireless

  • Dell Wireless-N 1707 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 3160 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 7265 + Bluetooth 4.0

Dimensions

  • Non-touch:
    Height: 0.94" (23.75mm)
    Width: 14.9" (380.0mm)
    Rear: 10.25" (260.4mm)
    Starting weight at 5.11lbs (2.32kg)3

    Touch:
    Height: 0.95" (24.05mm)
    Width: 14.9" (380.0mm)
    Rear: 10.25" (260.4mm)
    Starting weight at 5.40lbs (2.45Kg)3

Battery Life

  • Up to 9 hours of battery life4

Ports

  • HDMI™ 1.4a
    USB 3.0 (1)
    USB 2.0 (2)
    Kensington lock slot
    Media Card (SD, SDHC, SDXC)
    10/100 RJ-45 Ethernet network

Chassis

  • Camera
    Integrated Widescreen HD (720p) Webcam with Single Digital Microphone Integrated Widescreen HD (720p) Webcam with Dual Digital Microphone Array 

    Keyboard
    Full size, spill-resistant keyboard 

    Touchpad
    Multi-touch gesture-enabled pad with integrated scrolling

Regulatory Compliance

  • E-Star 6 and EPEAT Silver