ColdFusion Builder 2016

Meet ColdFusion Builder (2016 release).

Boost your productivity with built-in features that aid every aspect of the development workflow. Preserve code integrity with smart features that help identify and reduce errors, vulnerabilities and security breaches.

Develop faster

Make the most of your time with features that help you speed up repetitive tasks, program faster and search and navigate code more conveniently.

Create mobile applications

Get a head start in the fast-growing market for mobile apps and browser-based mobile applications. Easily develop, test, debug and deploy.

Prevent errors and protect code

Maintain code integrity with smart features that help identify and reduce errors, including vulnerabilities and potential security breaches. Use debugging features, preview capabilities, refactoring and more to ensure code quality.  

Manage your ColdFusion server

Take advantage of extensions, remote project support, integrated server management, a log viewer and other features to streamline your work.

Customize your environment

Work how you work best. Customize shortcuts, easily format and reuse code and expand functionality with powerful extensions.  

Manufacturer Part Number
65268217AA00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Licensing Program: Adobe Volume Licensing Cumulative License Program (CLP)

System Requirments

Processor:

  • 2 GHz or faster processor for PC
  • Intel® processor for Mac
Operating System:
  • Microsoft® Windows 7, Windows 8 or Windows 8.1
  • Mac OS X v.10.8 or v.10.9
  • RHEL 6.X, uBuntu 13.X
Hard Disk:
  • 2.5 GB of available hard-disk space (3 GB Recommended)
Memory:
  • 1 GB of RAM (2 GB Recommended)
Optical Drive:
  • DVD-ROM
Others:
  • Java™ Virtual Machine: Oracle® JRE 1.7 (32 bit JVM for 32-bit Eclipse and 64-bit JVM for 64-bit Eclipse™)
  • Eclipse 4.3.2 (32 bit or 64 bit) for plug-in installation