ColdFusion 2016 Standard Edition

Quickly build and deploy rich, interactive web and mobile applications.

Adobe ColdFusion Standard Edition is a unique solution for end-to-end mobile application development.

Manufacturer Part Number
65268305AF00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel® Pentium® 4 or AMD Athlon for PC/Linux
  • Intel® Pentium® 4 for Mac
  • SPARC® processor
Operating System:
  • Windows Server 2008 (Web, Standard, or Enterprise Edition) with Service Pack 2 or Windows Server 2008 R2 (Web, Standard, or Enterprise Edition) with Service Pack 1; Windows 7 (Professional, Ultimate, or Enterprise) with Service Pack 1, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Pro, Windows 10 (Home, Pro, Enterprise), Windows Server 2012 or Windows Server 2012 R2
  • Red Hat Enterprise Linux 6.X (up to v6.5), Red Hat Enterprise Linux 7.0 (up to v7.2), SUSE Linux Enterprise Server 12, Ubuntu 14.04 LTS, 15.04, CentOS Linux 7
  • Mac OS X v10.10, v10.11
Hard Disk:
  • 3 GB of available free space
Memory:
  • 1 GB of RAM (2GB recommended) for Pc/Solaris/Mac
  • 512MB of RAM (1GB recommended) for Linux
Optical Drive:
  • DVD-ROM